Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI Standard M-B-165 Banner 328 L printing paper White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard M-B-165 Banner 328 L
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09624029
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16937
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 11 Mar 2019 21:29:29
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description OKI Standard M-B-165 Banner 328 L printing paper White:
This short summary of the OKI Standard M-B-165 Banner 328 L printing paper White data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Standard M-B-165 Banner 328 L, White, 165 gsm, 250 sheets, 328 x 1200 mm

Long summary description OKI Standard M-B-165 Banner 328 L printing paper White:
This is an auto-generated long summary of OKI Standard M-B-165 Banner 328 L printing paper White based on the first three specs of the first five spec groups.

OKI Standard M-B-165 Banner 328 L. Product colour: White, Media weight: 165 gsm. Media sheets per package: 250 sheets, Paper dimensions: 328 x 1200 mm

Features
Product colour *
The colour e.g. red, blue, green, black, white.
White
Media weight *
The weight of the media used with this product.
165 gsm
Other features
Media sheets per package
Number of media (paper or film) sheets in package.
250 sheets
Paper dimensions
328 x 1200 mm
Country Distributor
France 2 distributor(s)
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)
Customer service details