Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22670542 data-sheets &
36820 brands
– register (free)
Paper Shredders
OKI S60-SC 3.8mm paper shredder Parallel shredding 60 dB 40.5 cm
OKI S60-SC 3.8mm paper shredder Parallel shredding 60 dB 40.5 cm
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
OKI
Product name:
S60-SC 3.8mm
Product code:
09218951
Category:
Paper Shredders
Icecat Product ID:
1555836
Data-sheet quality:
created/standardized by Icecat
Product views:
6242
Info modified on:
04 Apr 2019, 08:47:17
Report mistake
Specs
Contact details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE