Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI B4525 Laser 600 x 600 DPI 20 ppm

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B4525
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09004394 show
Show alternative article codes used in the online market place
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byOKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30372
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 27 Jan 2020 11:02:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name OKI B4525 Laser 600 x 600 DPI 20 ppm :
The short editorial description of OKI B4525 Laser 600 x 600 DPI 20 ppm

B4525 MFP
More>>>
OKI B4525 Laser 600 x 600 DPI 20 ppm:
The official marketing text of OKI B4525 Laser 600 x 600 DPI 20 ppm as supplied by the manufacturer

Features:
- 20 ppm print speed delivered to your desktop.
- Advanced document management software that supports the archiving and management of all digitised documents.
- 50 sheet Automatic Document feeder (ADF) for colour duplex scanning to email, for copying and for faxing.
- Flatbed colour scanning for flexible copy and scan handling.
- High capacity consumables and high monthly duty cycle for low user intervention.
- 2.5 second Modem transmission enables professional business class faxing.
- 'Ask Oki' button - leads to a dedicated website specific to the B4520 MFP.

Short summary description OKI B4525 Laser 600 x 600 DPI 20 ppm:
This short summary of the OKI B4525 Laser 600 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B4525, Laser, 600 x 600 DPI, Color scanning, Mono faxing

Long summary description OKI B4525 Laser 600 x 600 DPI 20 ppm:
This is an auto-generated long summary of OKI B4525 Laser 600 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

OKI B4525. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing

Printing
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
No
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
20 ppm
Warm-up time
Time needed before printing after power switched on.
21 s
Time to first page (black, normal)
13 s
Copying
Copying *
Description of copying function (colour or monochrome).
No
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Color scanning
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
600 x 2400 DPI
Scanner type *
Indicates the type of scanner this product is.
Flatbed
Maximum scan resolution
9600 x 9600 DPI
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
48 bit
Fax
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Mono faxing
Modem speed
The speed at which data is transferred by a modem.
33.6 Kbit/s
Fax memory
500 pages
Fax memory
8 MB
Fax broadcasting
499 locations
Fax delayed sending
Indicates whether delayed sending is available on this product
Yes
Fax speed (A4)
2.5 sec/page
Features
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
12500 pages per month
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
1
Printing colours *
The colours that can be produced by the printer.
Black
Page description languages *
GDI
Digital sender
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
50 sheets
Paper handling
Media weight (tray 1)
60–90 gsm
Ports & interfaces
USB port *
The device features a socket into which a USB cable can be plugged.
Yes
Standard interfaces
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
Network
Security features
Password protection
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Built-in processor
Whether or not a processor is built into the device.
Yes
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
RISC
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
92 MHz
Sound pressure level (printing)
54 dB
Design
Market positioning *
Business
Power
Power consumption (average operating) *
580, 20
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
15 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
15 kg
Other features
Standard input trays
2
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
455 x 520 x 445 mm
Power requirements
220–240V; 50/60Hz
Media types supported
The types of media which can be used with this product.
Plain paper, Transparencies, Envelopes, Postcards
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/ME/2000/XP Windows 2003 Server
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Fax,Scan
Colour all-in-one functions
Scan, N
Scan speed
Description of the speed at which this product can accomplish a specific scanning task.
1.8 sec/page
Standard media sizes
A4, A5, B5, Letter, Legal, Executive
Image scaling/enlargement range
25 - 400%
Customer service details