Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI B2520 Laser 16 ppm 600 x 600 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B2520
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09004381
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17462
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 17 Apr 2019 15:05:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name OKI B2520 Laser 16 ppm 600 x 600 DPI A4 :
The short editorial description of OKI B2520 Laser 16 ppm 600 x 600 DPI A4

B2520 MFP: mono printing, copying, colour scanning and direct faxing
More>>>
OKI B2520 Laser 16 ppm 600 x 600 DPI A4:
The official marketing text of OKI B2520 Laser 16 ppm 600 x 600 DPI A4 as supplied by the manufacturer

The B2520 MFP has been specifically designed for mono users limited by space and budget. Compact and stylish, nothing else offers this much for the individual or micro workgroup. Combining mono printing, copying, colour scanning and fax with unique in-box software, the B2520 MFP lets you access advances in document management and printing normally reserved for more costly equipment.

-Benefits in all core functions – mono printing, copying, colour scanning and direct faxing
-Scan in colour to add vibrancy to soft copies
-Flatbed allows flexible scanning and copying, assisted by automatic document feeder for multiple pages
-Unique additional front USB port with scan to and print from functionality – allows easy transfer and sharing of documents
-Wireless printing option for easier working and improved efficiency
-Enjoy a range of in-box utilities including the industry-leading, award-winning Paperport® document management software
-Compact design and OdBA standby noise makes it ideal for small office and home office

Short summary description OKI B2520 Laser 16 ppm 600 x 600 DPI A4:
This short summary of the OKI B2520 Laser 16 ppm 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B2520, Laser, 600 x 600 DPI, Mono copying, Colour scanning, 250 sheets, A4

Long summary description OKI B2520 Laser 16 ppm 600 x 600 DPI A4:
This is an auto-generated long summary of OKI B2520 Laser 16 ppm 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

OKI B2520. Print technology: Laser. Maximum resolution: 600 x 600 DPI. Copying: Mono copying. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Faxing: Mono faxing, Duplex functions: Copy. Maximum ISO A-series paper size: A4. Standard input capacity: 250 sheets, Standard output capacity: 50 sheets

Features
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
No
Copying *
Description of copying function (colour or monochrome).
Mono copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Mono faxing
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
4000 pages per month
Market positioning *
Home & Office
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Duplex functions *
The product has the ability to print, scan etc. on both sides of a sheet of paper.
Copy
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
16 ppm
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Time to first page (black, normal)
13 s
Warm-up time
Time needed before printing after power switched on.
21 s
Copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanner type *
Indicates the type of scanner this product is.
Flatbed
Fax
Modem speed
The speed at which data is transferred by a modem.
33.6 Kbit/s
Fax memory
125 pages
Fax memory
2 MB
Fax speed (A4)
2.5 sec/page
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
250 sheets
Input & output capacity
Standard output capacity *
The normal capacity for outputs for this product.
50 sheets
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
100 MHz
Printing noise level
52 dB
Power
Power consumption (average operating) *
340 W
Power consumption (PowerSave)
12 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
386 x 412 x 447 mm
Power requirements
220V–240V +/- 10%; 50Hz/60Hz +/-3%
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98 SE / Millenium / 2000 / XP
Emulations
GDI
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy,Fax,Scan
Colour all-in-one functions
Scan, N
Scan speed
Description of the speed at which this product can accomplish a specific scanning task.
3.9 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:01:40
Uk has collected 3 expert reviews for OKI B2520 Laser 16 ppm 600 x 600 DPI A4 and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:01:40
Nl heeft 3 proffesionele recensies verzameld voor OKI B2520 Laser 16 ppm 600 x 600 DPI A4. Het gemiddelde van deze proffesionele recensies is 58 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:01:40
Fr a recueilli 3 avis d’experts pour OKI B2520 Laser 16 ppm 600 x 600 DPI A4 et la note moyenne est de 58 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:01:40
De hat 3 Expertenmeinungen über OKI B2520 Laser 16 Seiten pro Minute 600 x 600 DPI A4 eingeholt. Das duchschnittliche Epertenrating ist 58 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:01:40
Testseek ha raccolto 3 recensioni da parte di esperti per OKI B2520 Laser 16 ppm 600 x 600 DPI A4 e la valutazione media da parte degli esperti è di 58 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:01:40
Es ha coleccionado 3 opiniones de expertos para OKI B2520 Laser 16 ppm 600 x 600 DPI A4 y la calificación media es 58 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:01:40
Dk har samlet 3 ekspertanmeldelser for OKI B2520 Laser 16 sider pr. minut 600 x 600 dpi A4 og den gennemsnitlige ekspertbedømmelse er 58 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:01:40
Se har samlat in 3 experttester för OKI B2520 Laser 16 ppm 600 x 600 DPI A4 och det genomsnittliga betyget är 58 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:01:40
Es has recollit 3 revisions d'experts per OKI B2520 Laser 16 ppm 600 x 600 DPI A4 i la qualificació mitjana dels experts és de 58 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:01:40
Testseek има добиено 3 оцени од експерти за OKI B2520 Ласер 16 ppm 600 x 600 DPI A4, при што просечната оцена на експертите е 58 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
58%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:46:53
58%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:46:53
58%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:46:53
58%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:46:52
58%
Source Review comments Score
zdnet.co.uk
Updated:
2011-08-14 22:01:40
The OKI B2520 MFP is a low-cost multifunction that ultimately fails for a variety of reasons, from its poorly implemented control panel to slow, low-quality output. There are better laser multifunctions that wont leave you scratching your head in con...
Good Low price, Mailbox option is great for a multiuser environment, Frontmounted USB port lets you print from or scan/fax to a USB thumbdrive, Good colour scan quality, Manual feed slot, Full QWERTY keyboard lets you input email addresses easily...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line The OKI B2520 MFP is a low-cost multifunction that ultimately fails for a variety of reasons, from its poorly implemented control panel to slow, low-quality output. There are better laser multifunctions that wont leave you scratching your head in con...
60%
magnus.de
Updated:
2011-08-14 22:01:40
Die Seitenpreise sind mit 4 Cent bei der kleinen Tonerkartusche (2.200 Seiten) und 3 Cent bei der großen (4.000 Seiten) recht moderat. Der Lieferung liegt allerdings Toner für nur etwa 1.500 Seiten bei. Im Druck- und Kopiermodus schaffte das MFP die av...
Bottom line Der B2520 MFP ist eine preiswerte Dokumentenzentrale für kleine Büros. Wir konnten im Rahmen seiner Ausstattung keine bedeutenden Schwachstellen finden...
0%
Show all
Customer service details