Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI B2500 Laser 600 x 600 DPI 16 ppm A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B2500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09004377 show
Show alternative article codes used in the online market place
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byOKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33739
This statistic is based on the 90276 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88257 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name OKI B2500 Laser 600 x 600 DPI 16 ppm A4 :
The short editorial description of OKI B2500 Laser 600 x 600 DPI 16 ppm A4

A4 Mono 16 ppm Print & Copy, 600x600 dpi, Manual duplex, 250 sheets tray, USB 2.0
More>>>
OKI B2500 Laser 600 x 600 DPI 16 ppm A4:
The official marketing text of OKI B2500 Laser 600 x 600 DPI 16 ppm A4 as supplied by the manufacturer

- Print and copy at 16 pages per minute
- Flatbed allows flexible scanning and copying
- Scan in colour to add vibrancy to soft copies
- Unique additional front USB port with scan to and print from functionality – allows easy transfer and sharing of documents
- Wireless printing option for easier working and improved efficiency
- Enjoy a range of in-box utilities including the industry-leading, award-winning Paperport® document management software
- Compact design and OdBA standby noise makes it ideal for small office and home office

The B2500 MFP has been specifically designed for mono users limited by space and budget. Compact and stylish, nothing else offers this much for the individual or micro workgroup. Combining mono printing, copying and colour scanning with unique in-box software, the B2500 MFP lets you access advances in document management and printing normally reserved for more costly equipment.

In addition, the ‘Ask OKI’ tab in the printer driver offers instant on-line assistance for getting the most out of your printer.

Short summary description OKI B2500 Laser 600 x 600 DPI 16 ppm A4:
This short summary of the OKI B2500 Laser 600 x 600 DPI 16 ppm A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B2500, Laser, 600 x 600 DPI, Color scanning, A4

Long summary description OKI B2500 Laser 600 x 600 DPI 16 ppm A4:
This is an auto-generated long summary of OKI B2500 Laser 600 x 600 DPI 16 ppm A4 based on the first three specs of the first five spec groups.

OKI B2500. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
No
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
16 ppm
Warm-up time
Time needed before printing after power switched on.
21 s
Time to first page (black, normal)
13 s
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Copying
Copying *
Description of copying function (colour or monochrome).
No
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Color scanning
Scanner type *
Indicates the type of scanner this product is.
Flatbed
Greyscale levels
256
Fax
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Features
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
1
Page description languages *
GDI
Digital sender
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Input & output capacity
Total input capacity *
250 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
210 x 297 mm
Media weight (tray 1)
60–105 gsm
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
100 MHz
Sound pressure level (printing)
52 dB
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Design
Market positioning *
Business
Power
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Power consumption (average operating) *
340 W
Power consumption (PowerSave)
10 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
13 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Paperport 9.0
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
447 x 386 x 344 mm
Power requirements
220V–240V +/- 10%; 50Hz/60Hz +/-3%
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98 SE / Millenium / 2000 / XP
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Scan
Colour all-in-one functions
Scan, N
Scan speed
Description of the speed at which this product can accomplish a specific scanning task.
3.9 sec/page
I/O ports
An interface on a device to which you can connect another device.
USB 2.0
Standard media sizes
A4, A5, B5, Letter, Legal
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:38:03
Uk has collected 2 expert reviews for OKI B2500 Laser 600 x 600 DPI 16 ppm A4 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:38:03
Nl heeft 2 proffesionele recensies verzameld voor OKI B2500 Laser 600 x 600 DPI 16 ppm A4. Het gemiddelde van deze proffesionele recensies is 65 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:38:03
Fr a recueilli 2 avis d’experts pour OKI B2500 Laser 600 x 600 DPI 16 ppm A4 et la note moyenne est de 65 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:38:03
De hat 2 Expertenmeinungen über OKI B2500 Laser 600 x 600 DPI 16 Seiten pro Minute A4 eingeholt. Das duchschnittliche Epertenrating ist 65 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:38:03
Testseek ha raccolto 2 recensioni da parte di esperti per OKI B2500 Laser 600 x 600 DPI 16 ppm A4 e la valutazione media da parte degli esperti è di 65 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:38:03
Es ha coleccionado 2 opiniones de expertos para OKI B2500 Laser 600 x 600 DPI 16 ppm A4 y la calificación media es 65 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:38:03
Dk har samlet 2 ekspertanmeldelser for OKI B2500 Laser 600 x 600 dpi 16 sider pr. minut A4 og den gennemsnitlige ekspertbedømmelse er 65 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:38:03
Se har samlat in 2 experttester för OKI B2500 Laser 600 x 600 DPI 16 ppm A4 och det genomsnittliga betyget är 65 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:38:03
Es has recollit 2 revisions d'experts per OKI B2500 Laser 600 x 600 DPI 16 ppm A4 i la qualificació mitjana dels experts és de 65 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:38:03
Testseek има добиено 2 оцени од експерти за OKI B2500 Ласер 600 x 600 DPI 16 ppm A4, при што просечната оцена на експертите е 65 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
65%
Source Review comments Score
alphr.com
Updated:
2011-10-04 01:38:03
The price is tempting, but both performance and features are a letdown A decent laser multifunction device has obvious appeal for small offices, with lower running costs, higher duty cycles and quicker speeds than its inkjet equivalents. Oki claims a...
50%
v3.co.uk
Updated:
2011-10-04 01:38:03
Okis B2500 MFP is a budget mono laser printer, scanner and copier aimed at individuals. Its a compact unit and the relatively small footprint means it wont take up too much space in a home office environment. Its also silent during standby, which w...
Good Low RRP; easy to set up...
Bad High toner costs;...
Bottom line Good quality, easy to set up and a low RRP, but the running costs are fairly high...
80%
Show all
Brand Image Product code Product Stock Price from
OKI B2540 Laser 600 x 600 DPI 16 ppm A4 OKI B2540 Laser 600 x 600 DPI 16 ppm A4
(show image)
09004384 B2540 0,00
(excl. VAT)
0,00 (incl. VAT)
OKI B2540 Laser 600 x 600 DPI 16 ppm A4 OKI B2540 Laser 600 x 600 DPI 16 ppm A4
(show image)
09004383 B2540 0,00
(excl. VAT)
0,00 (incl. VAT)
OKI B2520 Laser 600 x 600 DPI 16 ppm A4 OKI B2520 Laser 600 x 600 DPI 16 ppm A4
(show image)
09004379 B2520 0,00
(excl. VAT)
0,00 (incl. VAT)
OKI B2540 Laser 600 x 600 DPI 16 ppm A4 OKI B2540 Laser 600 x 600 DPI 16 ppm A4
(show image)
09004382 B2540 0,00
(excl. VAT)
0,00 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Customer service details