Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI OKIPAGE 8wLite 2MB 8ppm A4 Indigo 600 x 600 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OKIPAGE 8wLite 2MB 8ppm A4 Indigo
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09002981
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18088
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name OKI OKIPAGE 8wLite 2MB 8ppm A4 Indigo 600 x 600 DPI :
The short editorial description of OKI OKIPAGE 8wLite 2MB 8ppm A4 Indigo 600 x 600 DPI

OKIPAGE 8wLite NON 2MB 8ppm A4 Indigo
More>>>
OKI OKIPAGE 8wLite 2MB 8ppm A4 Indigo 600 x 600 DPI:
The official marketing text of OKI OKIPAGE 8wLite 2MB 8ppm A4 Indigo 600 x 600 DPI as supplied by the manufacturer

The OKIPAGE 8w Lite introduces new standards in style and performance for fast, on-demand desktop printing

With its space-saving design - delivering 8 pages per minute - and a footprint no larger than an A4 document, the OKIPAGE 8w Lite is the smallest printer in its class. It offers all the convenience of desktop printing with the quality and performance of a much larger printer.

Ideal for both PC and Mac users working from home or as a personal printer in the office, the OKIPAGE 8w Lite is available in either Indigo, Graphite or Classic Grey to compliment your working environment. It is perfect for printing your spreadsheets, letters and reports with sharp, clear text on a wide range of paper types
• A4 footprint for minimum desktop space
• 8 pages per minute
• 13 seconds to first print
• Low cost-per-page printing
• Supplied with Mac and PC drivers
• USB connectivity for instant hook-up to a laptop, Mac or PC
• Quiet and unobtrusive operation

Short summary description OKI OKIPAGE 8wLite 2MB 8ppm A4 Indigo 600 x 600 DPI:
This short summary of the OKI OKIPAGE 8wLite 2MB 8ppm A4 Indigo 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

OKI OKIPAGE 8wLite 2MB 8ppm A4 Indigo, 600 x 600 DPI, A4, 8 ppm

Long summary description OKI OKIPAGE 8wLite 2MB 8ppm A4 Indigo 600 x 600 DPI:
This is an auto-generated long summary of OKI OKIPAGE 8wLite 2MB 8ppm A4 Indigo 600 x 600 DPI based on the first three specs of the first five spec groups.

OKI OKIPAGE 8wLite 2MB 8ppm A4 Indigo. Maximum duty cycle: 2500 pages per month, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 8 ppm. Standard output capacity: 30 sheets

Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
2500 pages per month
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
8 ppm
Input & output capacity
Standard output capacity *
The normal capacity for outputs for this product.
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
2 MB
Printing noise level *
50 dB
Powersave acoustic emission
32 dB
Standby acoustic emission
36 dB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.2 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
324 x 350 x 267 mm
Customer service details