location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C310dn Colour 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C310dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01279801 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI C310dn Colour 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 1200 DPI
  • - A4 24 ppm
  • - Duplex printing
  • - LCD
  • - Maximum duty cycle: 45000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB 266 MHz
Warranty: 3 years
Long product name OKI C310dn Colour 600 x 1200 DPI A4 :
The long product name of OKI C310dn Colour 600 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C330dn, A4, Colour, Laser, Printer, 24/22 ppm mono/colour, 1200 x 600 dpi, USB 2.0, 10/100 TX Ethernet
More>>>
Short summary description OKI C310dn Colour 600 x 1200 DPI A4:
This short summary of the OKI C310dn Colour 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C310dn, Laser, Colour, 600 x 1200 DPI, A4, 24 ppm, Duplex printing

Long summary description OKI C310dn Colour 600 x 1200 DPI A4:
This is an auto-generated long summary of OKI C310dn Colour 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

OKI C310dn. Print technology: Laser, Colour. Maximum duty cycle: 45000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Display: LCD. Network ready

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:02:18
Uk has collected 9 expert reviews for OKI C310dn Colour 600 x 1200 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itreviews.com
Updated:
2011-08-14 22:02:18
OKI pioneered LED printer technology as an alternative to lasers many years ago, releasing its first model back in 1989. Rival manufacturers have tended to stick to producing laser-based printers, though we've started to see a few new faces in the LED...
Bottom line Despite a few relatively minor gripes, the OKI C310dn is a fast LED printer that's capable of high-quality mono and colour output. It also benefits from a sturdy design and has the added convenience of a full automatic duplex mode. While the total cost...
0%
v3.co.uk
Updated:
2011-08-14 22:02:18
The majority of enterprise printer manufacturers are sticking to traditional laser models, but OKI is continuing its trend of producing LED-based alternatives.One of the main advantages of LED is that it's cheaper to manufacture than laser technology...
Good Good mono and colour print quality; low mono printing costs; fast; wide range of management utilities...
Bad Noisy; expensive consumables with high-volume use...
Bottom line OKI has once again shown that LED printers are more than capable of matching their laser counterparts in terms of quality, and the C310dn is also impressive in terms of its speed. Running costs will be high for those printing extra large volumes, but...
80%
expertreviews.co.uk
Updated:
2011-08-14 22:02:18
OKI's C310DN colour laser is aimed at small businesses and workgroups. As such, it's not the smallest of devices; weighing 22 kilos and taking up substantially more space than entry-level printers. It's well-specified, with a built-in duplexer, and the...
Bottom line This is a swift and well-specified workgroup laser, but its colour prints aren't great, and their cost will add up in high-volume use...
60%
trustedreviews.com
Updated:
2011-08-14 22:02:18
With companies like Brother, and most recently Dell, getting in on the LED printer market, it's good to look at one of the latest offerings from the pioneer of the technology, OKI. The C310dn is a mid-range machine, designed for the small office or work g...
70%
thestar.com.my
Updated:
2016-12-29 02:46:51
The budget OKI C310dn ­colour laser is fast, fairly quiet and produces very professional-­looking ­printouts. OKI is probably a brand name that is more well-known in business printer circles than in the consumer side of things, but this Japanese com...
Good Fast; produces good quality prints; good value for money.
Bad Heavy; average quality photo prints.
Bottom line Overall, you can't go far wrong with the OKI C310dn colour laser - it's fast, fairly quiet and produces very professional-looking ­printouts. OKI has also put some thought into designing the printer so that it's pretty easy to replace the consumables...
80%
star-techcentral.com
Updated:
2011-08-14 22:02:18
The budget OKI C310dn ­colour laser is fast, fairly quiet and produces very professional-­looking ­printouts. OKI is probably a brand name that is more well-known in business printer circles than in the consumer side of things, but this Japanese com...
Good Fast; produces good quality prints; good value for money.
Bad Heavy; average quality photo prints.
Bottom line Overall, you can't go far wrong with the OKI C310dn colour laser - it's fast, fairly quiet and produces very professional-looking ­printouts. OKI has also put some thought into designing the printer so that it's pretty easy to replace the consumables...
80%
Country Distributor
United Kingdom 1 distributor(s)