location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI MC360 Laser A4 1200 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01265301 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI MC360 Laser A4 1200 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 600 DPI
  • - A4 20 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB
  • - 29 kg
Long product name OKI MC360 Laser A4 1200 x 600 DPI 20 ppm :
The long product name of OKI MC360 Laser A4 1200 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MC360, Print, Scan, Copy, Fax, 20ppm, A4, 1200 x 600 dpi, Laser, USB, Fast Ethernet
More>>>
Short summary description OKI MC360 Laser A4 1200 x 600 DPI 20 ppm:
This short summary of the OKI MC360 Laser A4 1200 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI MC360, Laser, Colour printing, 1200 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description OKI MC360 Laser A4 1200 x 600 DPI 20 ppm:
This is an auto-generated long summary of OKI MC360 Laser A4 1200 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

OKI MC360. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 16 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:03:11
Uk has collected 9 expert reviews for OKI MC360 Laser A4 1200 x 600 DPI 20 ppm and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-14 22:03:11
Product Code: 01265301 The Oki MC360 colour laser multifunction printer arrives in the low-cost end of the category, offering better-than-average speed. The Oki MC360 also has some nice features. Unfortunately, Oki's careless documentation and overs...
Bottom line A small office on a budget might be able to overlook the Oki MC360's foibles, simply because it's a low-cost colour laser MFP with impressive speed. It will handle mainstream chores well enough. If you care about design or colour quality, however...
60%
trustedreviews.com
Updated:
2011-08-14 22:03:11
Colour laser multifunction printers bring together most of the facilities you need in any office: printing, copying, scanning and faxing. And, although they start at about half the price of the OKI MC360, this machine is designed to cope with the needs of...
70%
pcworld.com_techhive.com
Updated:
2011-08-14 22:03:11
The Oki MC360 color laser multifunction printer arrives in the low-cost end of the category ($549 as of 1/8/2010), offering better-than-average speed, especially compared with the lower-priced Brother MFC-9320CW. It also has some nice features. Unfortu...
Good Low purchase price, Good speed...
Bad Oversaturated color quality, Confusing installation and design...
Bottom line This low-cost model is impressively fast, but its output quality and design fail to keep pace...
60%
infoworld.com
Updated:
2011-08-14 22:03:11
A small office on a budget might be able to overlook the MC360's foibles, simply because it's a low-cost color laser MFP with impressive speed. It will handle mainstream chores well enough. If you care about design or color quality, however, you will find the MC360 disappointing in some ways.
60%
techworld.com
Updated:
2011-08-14 22:03:11
The Oki MC360 also has some nice features. Unfortunately, Oki's careless documentation and overstyled design make the machine harder to use than it should be.The Oki MC360 performed quickly - but not well - in our tests. Plain text exited at an above...
Bottom line A small office on a budget might be able to overlook the Oki MC360's foibles, simply because it's a low cost colour laser MFP with impressive speed. It will handle mainstream chores well enough. If you care about design or colour quality, however, you...
0%
printercomparison.com
Updated:
2011-08-14 22:03:11
Tired of the outdated copier in your office? The old single function desktop printer just not cutting it? Then it might be time to boost your office's efficiency with a new multifunction printer! OKI announced the MC360 color multifunction printer a...
Bottom line The MC360 MFP really does many things well: print speeds, print quality, front side USB access, and banner printing through multipurpose tray to name a few. The main issue I had with the MC360 was that the setup wasn’t as user friendly as I’ve seen fr...
60%
Country Distributor
United Kingdom 1 distributor(s)