Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI 01239901 toner cartridge Original Black 1 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
01239901
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01239901 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5031713043249
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151057
This statistic is based on the 87051 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85060 free Open Icecat users.
Info modified on: 21 May 2019 13:03:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name OKI 01239901 toner cartridge Original Black 1 pc(s) :
The short editorial description of OKI 01239901 toner cartridge Original Black 1 pc(s)

Standard Capacity Toner Cartridge
More>>>
OKI 01239901 toner cartridge Original Black 1 pc(s):
The official marketing text of OKI 01239901 toner cartridge Original Black 1 pc(s) as supplied by the manufacturer

Maximise the potential of your printer with genuine consumables from OKI Printing Solutions.

Short summary description OKI 01239901 toner cartridge Original Black 1 pc(s):
This short summary of the OKI 01239901 toner cartridge Original Black 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

OKI 01239901, 3000 pages, Black, 1 pc(s)

Long summary description OKI 01239901 toner cartridge Original Black 1 pc(s):
This is an auto-generated long summary of OKI 01239901 toner cartridge Original Black 1 pc(s) based on the first three specs of the first five spec groups.

OKI 01239901. Black toner page yield: 3000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Black
Brand compatibility *
What other brands this brand can be used with.
OKI
Print technology *
Indicates the method used to print by this product.
Laser printing
Compatibility *
The other products, software and hardware this product can be used with.
MB260, MB280, MB290
Quantity per pack *
1 pc(s)
Black toner page yield *
3000 pages
Weight & dimensions
Width
The measurement or extent of something from side to side.
352 mm
Depth
The distance from the front to the back of something.
216 mm
Height
The measurement of the product from head to foot or from base to top.
160 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.4 kg
Package width
The distance from one side of the packaging to the other.
352 mm
Package depth
The distance from the front to the back of the packaging.
216 mm
Package height
The distance from the top to the bottom of the packaging.
160 mm
Package weight
Weight of the packaged product.
1.4 kg
Country Distributor
Nederland 4 distributor(s)
United Kingdom 8 distributor(s)
Portugal 1 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Polska 1 distributor(s)
Deutschland 6 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details