Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI MB470 1200 x 1200DPI Laser A4 28ppm

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB470
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01225301 show
Show alternative article codes used in the online market place
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18872
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 21 Dec 2017 17:18:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name OKI MB470 1200 x 1200DPI Laser A4 28ppm :
The short editorial description of OKI MB470 1200 x 1200DPI Laser A4 28ppm

MB470, 28ppm, 1200x1200dpi, 64MB, 10/100BaseTX, USB 2.0, 18500, White
More>>>

OKI MB470 1200 x 1200DPI Laser A4 28ppm:
The official marketing text of OKI MB470 1200 x 1200DPI Laser A4 28ppm as supplied by the manufacturer
MB470 - Efficient and highly dependable

4-in-1 multifunction printer for small but busy workgroups. Designed to bring you maximum productivity with a minimum learning curve, its class-leading functionality includes rapid print and copy speeds, colour scanning, built-in fax and two-sided printing as standard. It even comes with an extendable paper supply and a choice of long-life consumables for high workloads.

What’s more, it uses OKI’s ultra-reliable digital LED print technology, backed by the industry’s longest warranty cover, to keep you printing page after page, day after day.

Effortless productivity
Whatever the task: printing, copying, scanning or faxing - the intuitive controls of the MB470 boosts productivity right across the office by letting everyone get more done, faster.

Enhanced efficiency
The network-ready MB470, with an optional extendable paper supply backed with high capacity consumables lets your entire team print, copy and fax for longer, with fewer interruptions.

Ultimate dependability
Designed for trouble-free operation and reliability that you can really depend upon, the MB470 comes with a full 3-year parts and labour warranty as standard. Not only that, the digital LED print head is protected by its own 5-year warranty!
Short summary description OKI MB470 1200 x 1200DPI Laser A4 28ppm:
This short summary of the OKI MB470 1200 x 1200DPI Laser A4 28ppm data-sheet is auto-generated and uses the product title and the first six key specs.
OKI MB470, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, 250 sheets, A4
Long summary description OKI MB470 1200 x 1200DPI Laser A4 28ppm :

OKI MB470. Print technology: Laser. Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Faxing: Mono faxing, Duplex functions: Print. Maximum ISO A-series paper size: A4. Standard input capacity: 250 sheets. Standard output capacity: 150 sheets

This is an auto-generated long summary of OKI MB470 1200 x 1200DPI Laser A4 28ppm based on the first three specs of the first five spec groups.
Performance
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
No
Copying *
Description of copying function (colour or monochrome).
Mono copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Mono faxing
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
70000 pages per month
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Duplex functions *
The product has the ability to print, scan etc. on both sides of a sheet of paper.
Print
Management protocols
Nuance PaperPort 11SE, OmniPage SE4
Built-in processor
PowerPC 405
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
297 MHz
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
28 ppm
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Standard printer languages *
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
SIDM
Time to first page (black, normal)
5.5 s
Warm-up time
Time needed before printing after power switched on.
25 s
Copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Copy speed (normal quality, black, A4)
28 cpm
Maximum number of copies
99 copies
Time to first copy (black, normal)
15 s
Scanning
Scanner type *
Indicates the type of scanner this product is.
Flatbed
Maximum scan resolution
4800 x 4800 DPI
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
48 bit
Gray scale levels
256
Fax
Modem speed
The speed at which data is transferred by a modem.
33.6 Kbit/s
Fax memory
200 pages
Fax memory
4 MB
Fax broadcasting
10 locations
Fax speed (A4)
3 sec/page
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
250 sheets
Maximum input capacity
880 sheets
Multi-Purpose tray capacity
50 sheets
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5,A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter, Statement
Media weight (tray 1)
80 gsm
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
Storage
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Sound emission
Noise level (idle)
35 dB
Printing noise level
55 dB
Power
Power consumption (average operating) *
500, 800
Power consumption (PowerSave)
10 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
100 W
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
18.5 kg
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 43 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Storage relative humidity (H-H)
10 - 90%
Other features
Networking features
10/100BaseTX Ethernet
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
447 x 432 x 500 mm
Power requirements
230V AC, 50/60Hz
Modem type
ITU-T G3 (Super G3)
Maximum internal memory
The maximum internal memory which is available in the product.
0.312 GB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000(SP4)/XP Windows Server 2003/2008 Windows Vista Mac OS X 10.3.0 - 10.6.1 Unix/Linux (PostScript)
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy, Fax, Scan
Colour all-in-one functions
Scan, N
Standard media sizes
Com-9, Com-10, DL, C5, C6
Image scaling/enlargement range
25 - 400 %
Font styles
87 PCL, 135 PostScript, 1 BMP, OCR-A/B, DMF, Epson FX, IBM PPR
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04
Testseek has collected 3 expert reviews for OKI MB470 and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
63%
Source Review comments Score
pcpro.co.uk
Updated:
2011-10-04
There's usually an element of compromise involved in selecting a multifunction laser printer, but Oki's latest MB470 workgroup MFP aims to deliver on all counts. It ticks the box for value and combines this with print, scan, fax and colour copy functio...
Bottom line Output quality is average but Oki's latest mono MFP is a speedy little number that delivers a lot of good features...
67%
Country Distributor
United Kingdom 1 distributor(s)
X