location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C3450N Colour 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3450N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01219402 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI C3450N Colour 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 1200 DPI
  • - A4 20 ppm
  • - Duplex printing
  • - Maximum duty cycle: 35000 pages per month
  • - Internal memory: 32 MB 200 MHz
Long product name OKI C3450N Colour 600 x 1200 DPI A4 :
The long product name of OKI C3450N Colour 600 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C3450N Laser Printer
More>>>
Short summary description OKI C3450N Colour 600 x 1200 DPI A4:
This short summary of the OKI C3450N Colour 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C3450N, Laser, Colour, 600 x 1200 DPI, A4, 20 ppm, Duplex printing

Long summary description OKI C3450N Colour 600 x 1200 DPI A4:
This is an auto-generated long summary of OKI C3450N Colour 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

OKI C3450N. Print technology: Laser, Colour. Maximum duty cycle: 35000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:00:54
Uk has collected 8 expert reviews for OKI C3450N Colour 600 x 1200 DPI A4 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itreviews.com
Updated:
2011-08-14 22:00:39
This is a reasonable colour printer, quite quick for its price and producing good quality text and business graphics. Photos arent its forté, but this is the case with many laser-type printers. Running costs sit towards the top of the field and it co...
0%
expertreviews.co.uk
Updated:
2015-06-25 07:57:37
Okis C3450 takes up less room than Lexmarks enormous C500n, but its still a large box made of two-tone grey plastic. The network setup wizard immediately detected our printer. It also installed Okis Status Monitor. This replicates the menu opti...
60%
trustedreviews.com
Updated:
2011-08-14 22:00:43
OKI is the only ‘laser' printer maker which doesn't let a laser beam near any of its photoconducting drums. Instead it uses a bar of high-intensity LEDs to alter the charge on the drum and define the printed image. This is a much simpler and less bulky sy...
80%
Country Distributor
United Kingdom 1 distributor(s)