OKI logo

OKI C5250n Colour 1200 x 600 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62853
Info modified on:
07 Mar 2024, 15:34:52
Long product name OKI C5250n Colour 1200 x 600 DPI A4:

C5250n GDI-Digital LED colour A4 printer at 16ppm and 24ppm in mono-1200x600dpi-96MB upgr to 288MB

Short summary description OKI C5250n Colour 1200 x 600 DPI A4:

OKI C5250n, Colour, 1200 x 600 DPI, A4, 24 ppm

Long summary description OKI C5250n Colour 1200 x 600 DPI A4:

OKI C5250n. Colour, Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.