Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI B4250 NON 16MB 22ppm 600x1200dpi A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B4250 NON 16MB 22ppm 600x1200dpi A4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01145102
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byOKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20608
This statistic is based on the 87930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85932 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name OKI B4250 NON 16MB 22ppm 600x1200dpi A4 :
The short editorial description of OKI B4250 NON 16MB 22ppm 600x1200dpi A4

OKI B4250 laserprinter 16MB 22ppm 600x1200dpi A4
More>>>
OKI B4250 NON 16MB 22ppm 600x1200dpi A4:
The official marketing text of OKI B4250 NON 16MB 22ppm 600x1200dpi A4 as supplied by the manufacturer

Keep business flowing smoothly with this supremely productive A4 mono printer. Perfect for very small workgroups and personal desktop applications, it produces an impressive 22 ppm with 16MB memory upgradeable to 272MB. Options include network capability, second input tray and multi-purpose feeder for different paper stock, making it a highly flexible and affordable printer for a multitude of printing tasks.
Mono printing is the engine room of a smooth running business, the unsung hero with its head down powering through the workload.
Business demands that we excel in all areas because they all impact together on the productivity of a business. As business specialists, Oki understands this and ensures our printers work the way good businesses work. Synergistically and therefore productively.
Oki mono printers are built to perform with all class-leading attributes working together. They also work efficiently across all other areas that affect productivity. For example, what’s the point of a printer offering more pages per minute if you’re hanging around waiting for a slow processor or having to stop because its small memory keeps on becoming full? Likewise, greater memory and faster processing speed are of little use if you’re constantly refilling a paper tray with limited capacity.
The B4250 is perfect for smaller workgroups and personal desktop applications, it produces an impressive 22 ppm with 16MB standard memory upgradeable to 272MB. Options include network capability, second input tray and multi-purpose feeder for different paper stock and less user intervention making it a highly flexible and affordable printer for a multitude of printing tasks.
It’s another way of thinking in mono printing.
• 22 pages per minute print speed
• Less than 6.2 seconds time to first page for instant customer printing
• Low cost consumables reducing the cost of ownership
• Oki Reliability for years of trouble free service.
• Compatible with all Major Operating Systems
• Ideal for Personal desktop or customer facing applications where space is at a premium
• Flexible upgrade options to expand with your business

Short summary description OKI B4250 NON 16MB 22ppm 600x1200dpi A4:
This short summary of the OKI B4250 NON 16MB 22ppm 600x1200dpi A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B4250 NON 16MB 22ppm 600x1200dpi A4, 600 x 1200 DPI, A4, 22 ppm

Long summary description OKI B4250 NON 16MB 22ppm 600x1200dpi A4:
This is an auto-generated long summary of OKI B4250 NON 16MB 22ppm 600x1200dpi A4 based on the first three specs of the first five spec groups.

OKI B4250 NON 16MB 22ppm 600x1200dpi A4. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm

Printing
Colour *
No
Maximum resolution *
Maximum printing resolution.
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
22 ppm
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
210 x 297 mm
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
272 MB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
266 MHz
Sound power level (standby)
53 dB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
355 x 395 x 200 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:40:22
Uk has collected 3 expert reviews for OKI B4250 NON 16MB 22ppm 600x1200dpi A4 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:40:22
Nl heeft 3 proffesionele recensies verzameld voor OKI B4250 NON 16MB 22ppm 600x1200dpi A4. Het gemiddelde van deze proffesionele recensies is 72 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:40:22
Fr a recueilli 3 avis d’experts pour OKI B4250 NON 16MB 22ppm 600x1200dpi A4 et la note moyenne est de 72 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:40:22
De hat 3 Expertenmeinungen über OKI B4250 NON 16MB 22ppm 600x1200dpi A4 eingeholt. Das duchschnittliche Epertenrating ist 72 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:40:22
Testseek ha raccolto 3 recensioni da parte di esperti per OKI B4250 NON 16MB 22ppm 600x1200dpi A4 e la valutazione media da parte degli esperti è di 72 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:40:22
Es ha coleccionado 3 opiniones de expertos para OKI B4250 NON 16MB 22ppm 600x1200dpi A4 y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:40:22
Dk har samlet 3 ekspertanmeldelser for OKI B4250 NON 16MB 22ppm 600x1200dpi A4 og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:40:22
Se har samlat in 3 experttester för OKI B4250 NON 16MB 22ppm 600x1200dpi A4 och det genomsnittliga betyget är 72 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:40:22
Es has recollit 3 revisions d'experts per OKI B4250 NON 16MB 22ppm 600x1200dpi A4 i la qualificació mitjana dels experts és de 72 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:40:22
Testseek има добиено 3 оцени од експерти за OKI B4250 NON 16MB 22ppm 600x1200dpi A4, при што просечната оцена на експертите е 72 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
72%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2011-10-04 01:40:19
The B4250 lacks built-in networking, but prints high quality text at a competitive pace.
Good Delivers good text quality and speed...
Bad Lacks builtin networking...
Bottom line Okis personal printer offers quick, high-quality text printing.
75%
Show all
Customer service details