OKI logo

OKI ML280 Elite DC dot matrix printer 240 x 216 DPI 375 cps

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42816
Info modified on:
14 Mar 2024, 18:41:07
Long product name OKI ML280 Elite DC dot matrix printer 240 x 216 DPI 375 cps:

9 Pin, 375 cps, Parallel, USB 2.0, Serial

Short summary description OKI ML280 Elite DC dot matrix printer 240 x 216 DPI 375 cps:

OKI ML280 Elite DC, 375 cps, 240 x 216 DPI, A4 (210 x 297 mm), 128 KB, 54 dB, 4.5 kg

Long summary description OKI ML280 Elite DC dot matrix printer 240 x 216 DPI 375 cps:

OKI ML280 Elite DC. Maximum print speed: 375 cps, Maximum resolution: 240 x 216 DPI. Maximum print size: A4 (210 x 297 mm). Buffer size: 128 KB, Sound pressure level (printing): 54 dB. Weight: 4.5 kg. Dimensions (WxDxH): 372 x 275 x 80 mm, Power requirements: 220-240VAC (+/-10%), Connectivity technology: Wired

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.