Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI OkiOffice 86 Fax fax machine Laser 33.6 Kbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OkiOffice 86 Fax
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01104511
Category
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9509
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 17 Dec 2018 15:06:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name OKI OkiOffice 86 Fax fax machine Laser 33.6 Kbit/s :
The short editorial description of OKI OkiOffice 86 Fax fax machine Laser 33.6 Kbit/s

OKIOffice 86 EN Laser A4 33600bps 8pg Multifunctions:printer, copier, fax, scaner
More>>>
OKI OkiOffice 86 Fax fax machine Laser 33.6 Kbit/s:
The official marketing text of OKI OkiOffice 86 Fax fax machine Laser 33.6 Kbit/s as supplied by the manufacturer

The OKIOFFICE 86 is a true multi-function communications centre. This simple to use device will print, fax, scan, copy and help you manage your documents all from your PC.

- Compact Digital LED MFP: superior reliability and print quality
- Wide range of fax features inc. Dual Access and 33.6Kbps modem (ISDN 64K optional)
- 8ppm Digital LED Page Printer
- TWAIN compatible scanning with integrated OCR
- Copy functions : reduce/enlarge and 2up/4up copying
- Total Document Management

Short summary description OKI OkiOffice 86 Fax fax machine Laser 33.6 Kbit/s:
This short summary of the OKI OkiOffice 86 Fax fax machine Laser 33.6 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

OKI OkiOffice 86 Fax, Laser, 33.6 Kbit/s, 8 cpm, 100 sheets, A4, 4 MB

Long summary description OKI OkiOffice 86 Fax fax machine Laser 33.6 Kbit/s:
This is an auto-generated long summary of OKI OkiOffice 86 Fax fax machine Laser 33.6 Kbit/s based on the first three specs of the first five spec groups.

OKI OkiOffice 86 Fax. Type: Laser, Modem speed: 33.6 Kbit/s. Copy speed (black, normal quality, A4): 8 cpm. Standard input capacity: 100 sheets. ISO A-series sizes (A0...A9): A4. Fax memory: 4 MB

Fax
Type *
Characteristics of the device.
Laser
Colour faxing *
A fax is an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links. Colour faxing means that the fax is printed in colour.
No
Modem speed *
The speed at which data is transferred by a modem.
33.6 Kbit/s
Copying
Copy speed (black, normal quality, A4)
8 cpm
Gray scale levels
64
Input capacity
Standard input capacity
The number of sheets of paper that can be held by a device.
100 sheets
Paper handling
ISO A-series sizes (A0...A9)
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4
Memory
Fax memory
4 MB
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
316 x 383 x 190 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Operating relative humidity (H-H)
20 - 80%
Printing
Maximum print size
The maximum size that an image can be printed with a good resolution.
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
8 ppm
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
PSTN/PBX / ISDN
Power requirements
AC 220 - 240 V, 50/60 Hz
Copy resolution (black text)
300 x 300 DPI
Maximum resolution
Maximum printing resolution.
600 x 600 DPI
Display
Display language
5
Customer service details