Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI MICROLINE 3320 dot matrix printer 240 x 216 DPI 435 cps

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MICROLINE 3320
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01091102
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18143
This statistic is based on the 86438 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84462 free Open Icecat users.
Info modified on: 24 May 2019 16:08:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name OKI MICROLINE 3320 dot matrix printer 240 x 216 DPI 435 cps :
The short editorial description of OKI MICROLINE 3320 dot matrix printer 240 x 216 DPI 435 cps

Microline 3320 - Printer - B/W - dot-matrix - Roll (25.4 cm) - 240 dpi x 216 dpi - 9 pin - up to 435 char/sec - parallel, USB
More>>>
OKI MICROLINE 3320 dot matrix printer 240 x 216 DPI 435 cps:
The official marketing text of OKI MICROLINE 3320 dot matrix printer 240 x 216 DPI 435 cps as supplied by the manufacturer

-80 column dot-matrix printer.
-High durability 9 pin print head.
-435 characters per second print speed .
-Multi-part paper handling (original + 4 copies).
-Wide carriage (ML3321) ideal for accounts applications.

The Microline 3320 has been especially designed for situations where fast throughput and flexible paper management are required. Outstanding reliability, ease of use and various in-built barcodes makes this printers the ideal tool for industrial, commercial and service environments.

Short summary description OKI MICROLINE 3320 dot matrix printer 240 x 216 DPI 435 cps:
This short summary of the OKI MICROLINE 3320 dot matrix printer 240 x 216 DPI 435 cps data-sheet is auto-generated and uses the product title and the first six key specs.

OKI MICROLINE 3320, 240 x 216 DPI, A4 (210 x 297 mm), 435 cps, 290 cps, 0.5 mm, Epson FX,IBM ProPrinter

Long summary description OKI MICROLINE 3320 dot matrix printer 240 x 216 DPI 435 cps:
This is an auto-generated long summary of OKI MICROLINE 3320 dot matrix printer 240 x 216 DPI 435 cps based on the first three specs of the first five spec groups.

OKI MICROLINE 3320. Maximum resolution: 240 x 216 DPI, Maximum print size: A4 (210 x 297 mm). Maximum print speed: 435 cps, Normal print speed: 290 cps, Line spacing: 0.5 mm. Standard printer languages: Epson FX,IBM ProPrinter. Buffer size: 64 KB. Print head life: 200 million characters, Ribbon life: 3 million characters

Print quality
Colour *
No
Maximum printing width (columns) *
The maximum width that the printer is able to print on the paper if it prints columns.
160
Maximum resolution
Maximum printing resolution.
240 x 216 DPI
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Printing
Maximum print speed *
Maximum device printing speed.
435 cps
Normal print speed
290 cps
Line spacing
0.5 mm
Print technology
Standard printer languages
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
Epson FX,IBM ProPrinter
Memory
Buffer size *
The buffer is a temporary memory area in which data is stored while it is being processed or transferred, especially one used while streaming video or downloading audio. The buffer size is usually measured in MB (megabytes) or KB (kilobytes).
64 KB
Endurance
Print head life
200 million characters
Ribbon life
3 million characters
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.3 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
398 x 345 x 116 mm
Power requirements
220/230V AC (+6%, -14%), 50/60 Hz
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Fonts included
Courier, Gothic, Sans Serif, Utility
Recommended media weight
38-90 g/m²
Customer service details