Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI C9500dn NON 320MB 37ppm 1200x1200dpi A3 Colour

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9500dn NON 320MB 37ppm 1200x1200dpi A3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01090801 show
Show alternative article codes used in the online market place
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18033
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 04 May 2019 05:42:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name OKI C9500dn NON 320MB 37ppm 1200x1200dpi A3 Colour :
The short editorial description of OKI C9500dn NON 320MB 37ppm 1200x1200dpi A3 Colour

C9500dn 320MB 37ppm 1200x1200dpi A3
More>>>
OKI C9500dn NON 320MB 37ppm 1200x1200dpi A3 Colour:
The official marketing text of OKI C9500dn NON 320MB 37ppm 1200x1200dpi A3 Colour as supplied by the manufacturer

The OKI C9500 series printer is the ultimate in A4 and A3 professional color printing. With its high 30ppm color print speed at 1200 x 1200 dpi quality - premium quality printing is assured. It is perfect where high quality customer facing documents such as short-run brochures, targeted mailers, marketing campaign materials and point of sale materials are required. The focus is on speed and quality - there is no compromise. Unlike conventional laser color printers, with multi-pass technology taking each page around the imaging drum 4 times to achieve full CMYK color, the new Oki printers use an innovative and compact Digital LED system with four in-line Digital LED heads and image drums that print each page in a single pass. The automatic color calibration process built into the C9500 Series ensures precision color registration, whilst a new feature that stabilizes the amount of light emitted by the Digital LED heads, delivers outstanding print quality. The result is faster throughput and more precise registration of colors, yielding superb print quality. Typical applications include general office documents, reports and presentations with complex graphics and images, or the in-house printing of flyers, mail shots and web pages. Businesses such as property agencies, hotels, restaurants and major stores can produce high-quality handouts and displays, whilst technical and scientific organizations can print detailed, colored schematics, labels, charts and images with ease.

Short summary description OKI C9500dn NON 320MB 37ppm 1200x1200dpi A3 Colour:
This short summary of the OKI C9500dn NON 320MB 37ppm 1200x1200dpi A3 Colour data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C9500dn NON 320MB 37ppm 1200x1200dpi A3, Colour, 1200 x 1200 DPI, A3, 37 ppm

Long summary description OKI C9500dn NON 320MB 37ppm 1200x1200dpi A3 Colour:
This is an auto-generated long summary of OKI C9500dn NON 320MB 37ppm 1200x1200dpi A3 Colour based on the first three specs of the first five spec groups.

OKI C9500dn NON 320MB 37ppm 1200x1200dpi A3. Colour, Number of print cartridges: 4, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 37 ppm

Print technology
Colour *
Yes
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
37 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Input & output capacity
Maximum input capacity
650 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
The maximum size that an image can be printed with a good resolution.
A3 (297 x 420 mm)
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
320 MB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
600 MHz
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
72 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
666 x 626 x 460 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & utilities
Other features
Compatibility
The other products, software and hardware this product can be used with.
Yes, non-machine specific device
Standard input trays
A3, A3Nobi, Tabloid Extra, A3wide, A4, A4-L, A5, A6, B4, B5, B5-L, Tabloid, Legal13, Legal13.5, Legal14, Letter, Letter-L, Executive, Custom Banner Printing (up to 1200mm length)
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
N
Networking features
10/100BaseTX Ethernet
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows NT Server 4.0, UNIX, Microsoft Windows NT Server 4.0 Terminal Edition, Microsoft Windows 95/98, Microsoft Windows NT Workstation 4.0, Linux, Microsoft Windows 2000 Server, Microsoft Windows 2000 Advanced Server, Microsoft Windows 2000 Professional, Apple MacOS 8.6 or later, Citrix MetaFrame 1.8, Microsoft Windows 2000 Terminal Services, Microsoft Windows XP Home Edition, Microsoft Windows XP Professional, Microsoft Windows 98 Second Edition / Windows ME, Apple MacOS X 10.1 or later, Citrix MetaFrame XP 1.0
Customer service details