Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI C7300dn NON 128MB 24ppm 600x1200dpi A4 Colour

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C7300dn NON 128MB 24ppm 600x1200dpi A4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01082601 show
Show alternative article codes used in the online market place
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20279
This statistic is based on the 85977 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84005 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name OKI C7300dn NON 128MB 24ppm 600x1200dpi A4 Colour :
The short editorial description of OKI C7300dn NON 128MB 24ppm 600x1200dpi A4 Colour

C7300dn 128MB 24ppm 600x1200dpi A4
More>>>
OKI C7300dn NON 128MB 24ppm 600x1200dpi A4 Colour:
The official marketing text of OKI C7300dn NON 128MB 24ppm 600x1200dpi A4 Colour as supplied by the manufacturer

Colour printing at mono speed. Oki's most popular model is recommended for up to 10 users. With two models, networking as standard and a wide range of options and upgrades, this flexible product meets the printing needs of all office workers.

The Oki pledge : no penalty for printing mono
Printing mono pages from the new C7000 Series colour printers will cost no more than the average mono desktop printer – and colour printing is also excellent value.
• High speed high quality colour printing for busy office environments
• Class leading mono print speed ensures maximum productivity in the workgroup
• Auto Colour Balance ensures that the colour output quality is consistent page after page
• Auto Media Detect recognises different weights of paper and makes automatic adjustments to ensure perfect results
• Nice and easy media flexibility with 630 sheet standard paper capacity (maximum 1690 sheets)
• Separate long life drums and toners leads to a low cost of ownership without wastage
• C7300dn includes network interface card and duplex unit

Short summary description OKI C7300dn NON 128MB 24ppm 600x1200dpi A4 Colour:
This short summary of the OKI C7300dn NON 128MB 24ppm 600x1200dpi A4 Colour data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C7300dn NON 128MB 24ppm 600x1200dpi A4, Colour, A4, 530 sheets, 24 ppm

Long summary description OKI C7300dn NON 128MB 24ppm 600x1200dpi A4 Colour:
This is an auto-generated long summary of OKI C7300dn NON 128MB 24ppm 600x1200dpi A4 Colour based on the first three specs of the first five spec groups.

OKI C7300dn NON 128MB 24ppm 600x1200dpi A4. Colour, Maximum duty cycle: 100000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm. Standard input capacity: 530 sheets

Print technology
Colour *
Yes
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
100000 pages per month
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
24 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
12 s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
530 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
1024 MB
Printing noise level *
56 dB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
450 MHz
Powersave acoustic emission
43 dB
Standby acoustic emission
45 dB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
47.5 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 620 x 430 mm
Other features
Recommended operating temperature range (T-T)
17 - 27 °C
Customer service details