Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI OKIPAGE 24n NON 16MB 24ppm 1200dpi A4 600 x 1200 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OKIPAGE 24n NON 16MB 24ppm 1200dpi A4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01013701
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15635
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 13 Apr 2019 22:17:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name OKI OKIPAGE 24n NON 16MB 24ppm 1200dpi A4 600 x 1200 DPI :
The short editorial description of OKI OKIPAGE 24n NON 16MB 24ppm 1200dpi A4 600 x 1200 DPI

OkiPage 24n NON 16MB 24ppm 1200dpi A4
More>>>
OKI OKIPAGE 24n NON 16MB 24ppm 1200dpi A4 600 x 1200 DPI:
The official marketing text of OKI OKIPAGE 24n NON 16MB 24ppm 1200dpi A4 600 x 1200 DPI as supplied by the manufacturer

Oki's flagship mono page printer. 24 sides per minute print speed in single sided or duplex mode will cope with the busiest workgroups in small companies through to large corporates. The powerful central MIPS processor ensures optimum print job throughput and productivity of personel. Comprehensive network connectivity and easy to use software utilities make setup and maintenance simple. Print quality is assured by Oki's superior Digital LED printing and associated technologies.

Short summary description OKI OKIPAGE 24n NON 16MB 24ppm 1200dpi A4 600 x 1200 DPI:
This short summary of the OKI OKIPAGE 24n NON 16MB 24ppm 1200dpi A4 600 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

OKI OKIPAGE 24n NON 16MB 24ppm 1200dpi A4, 600 x 1200 DPI, A4, 630 sheets, 24 ppm

Long summary description OKI OKIPAGE 24n NON 16MB 24ppm 1200dpi A4 600 x 1200 DPI:
This is an auto-generated long summary of OKI OKIPAGE 24n NON 16MB 24ppm 1200dpi A4 600 x 1200 DPI based on the first three specs of the first five spec groups.

OKI OKIPAGE 24n NON 16MB 24ppm 1200dpi A4. Number of print cartridges: 1, Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm. Standard input capacity: 630 sheets

Print technology
Maximum resolution *
Maximum printing resolution.
600 x 1200 DPI
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
1
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
24 ppm
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
630 sheets
Maximum input capacity
1690 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
Legal (216 x 356 mm)
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Performance
Processor model
The model number for the processor in a computer.
MIPS R4700
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
120 MHz
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
21.3 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
366 x 462 x 331 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers for Windows 3.1, Windows 95/98/2000/NT
Other features
Power requirements
110-220V, 50/60Hz
Compatibility
The other products, software and hardware this product can be used with.
Yes, non-machine specific device
Standard input trays
Letter, Legal, Executive, A4, A5, A6, B5, envelopes, custom sizes, Monarch, Com-9, COM-10, C4, C5, DL
Networking features
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 3.1/95/98/2000/NT
Customer service details