Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI OKIPAGE 8w DA 2MB 8ppm 600dpi A4 Lite 600 x 600 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OKIPAGE 8w DA 2MB 8ppm 600dpi A4 Lite
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01006701
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16738
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 12 Apr 2019 05:35:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name OKI OKIPAGE 8w DA 2MB 8ppm 600dpi A4 Lite 600 x 600 DPI :
The short editorial description of OKI OKIPAGE 8w DA 2MB 8ppm 600dpi A4 Lite 600 x 600 DPI

Okipage 8w DA 2MB 8ppm 600dpi A4 Lite
More>>>
OKI OKIPAGE 8w DA 2MB 8ppm 600dpi A4 Lite 600 x 600 DPI:
The official marketing text of OKI OKIPAGE 8w DA 2MB 8ppm 600dpi A4 Lite 600 x 600 DPI as supplied by the manufacturer

The OKIPAGE 8w Lite introduces new standards in style and performance for fast, on-demand desktop printing.

With its space-saving design - delivering 8 pages per minute - and a footprint no larger than an A4 document, the OKIPAGE 8w Lite is the smallest printer in its class. It offers all the convenience of desktop printing with the quality and performance of a much larger printer.

Ideal for both PC and Mac users working from home or as a personal printer in the office, the OKIPAGE 8w Lite is available in either Graphite or Classic Grey to compliment your working environment. It is perfect for printing your spreadsheets, letters and reports with sharp, clear text on a wide range of paper types.

Short summary description OKI OKIPAGE 8w DA 2MB 8ppm 600dpi A4 Lite 600 x 600 DPI:
This short summary of the OKI OKIPAGE 8w DA 2MB 8ppm 600dpi A4 Lite 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

OKI OKIPAGE 8w DA 2MB 8ppm 600dpi A4 Lite, 600 x 600 DPI, A4, 8 ppm

Long summary description OKI OKIPAGE 8w DA 2MB 8ppm 600dpi A4 Lite 600 x 600 DPI:
This is an auto-generated long summary of OKI OKIPAGE 8w DA 2MB 8ppm 600dpi A4 Lite 600 x 600 DPI based on the first three specs of the first five spec groups.

OKI OKIPAGE 8w DA 2MB 8ppm 600dpi A4 Lite. Number of print cartridges: 1, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 8 ppm

Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
1
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
8 ppm
Input & output capacity
Maximum input capacity
100 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
2 MB
Performance
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
324 x 201 x 267 mm
Maximum dimensions (W x D x H)
Maximum dimensions (Width x Depth x Height) in millimeters.
324 x 350 x 267 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Mac and PC drivers (Hiper-W) included
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Power requirements
230-240V, 50/60Hz
Standard input trays
A4, B5, A5, A6, Letter, Executive, Legal and Free, C5, DL, COM-10, COM-9, Monarch, Custom
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Networking features
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 3.1X/95/98/2000/NT4/Me/XP, Mac OS 8.1 and later
Customer service details