Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI Microline 520E EN noMB 9pins 433cps A4 433cps 240 x 216DPI dot matrix printer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microline 520E EN noMB 9pins 433cps A4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00035919
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
dot matrix printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 24639
This statistic is based on the 74624 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72898 free Open Icecat users .
Info modified on: 09 Aug 2017 17:30:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years on-site warranty
Long product name OKI Microline 520E EN noMB 9pins 433cps A4 433cps 240 x 216DPI dot matrix printer :
The short editorial description of OKI Microline 520E EN noMB 9pins 433cps A4 433cps 240 x 216DPI dot matrix printer

MICROLINE 520 ELITE, 80 col, 9 pin, 433 cps
More>>>

OKI Microline 520E EN noMB 9pins 433cps A4 433cps 240 x 216DPI dot matrix printer:
The official marketing text of OKI Microline 520E EN noMB 9pins 433cps A4 433cps 240 x 216DPI dot matrix printer as supplied by the manufacturer
The Microline 520 Elite features Oki-Smart advanced paper handling technology. The intelligent print-head automatically senses and adjusts to the thickness of the paper, making it possible to move effortlessly between cut-sheet and single/multipart forms without having to stop, reload and manually reset the printer. The Microline 520 is ideal for medium volume applications requiring high performance specifications and frequent change of print media. Add high reliability, ease of use and various in-built barcodes and you have the ideal tool for industrial, commercial and service environments. Application of colour is also possible with the optional colour kit.
Short summary description OKI Microline 520E EN noMB 9pins 433cps A4 433cps 240 x 216DPI dot matrix printer:
This short summary of the OKI Microline 520E EN noMB 9pins 433cps A4 433cps 240 x 216DPI dot matrix printer data-sheet is auto-generated and uses the product title and the first six key specs.
OKI Microline 520E EN noMB 9pins 433cps A4, 240 x 216 DPI, 433 cps, 325 cps, Epson FX,IBM ProPrinter, 57 dB, 431 x 380 x 133 mm
Long summary description OKI Microline 520E EN noMB 9pins 433cps A4 433cps 240 x 216DPI dot matrix printer :

OKI Microline 520E EN noMB 9pins 433cps A4. Maximum resolution: 240 x 216 DPI. Maximum print speed: 433 cps, Normal print speed: 325 cps. Standard printer languages: Epson FX,IBM ProPrinter. Noise level: 57 dB. Dimensions (WxDxH): 431 x 380 x 133 mm, Media types supported: 45 - 90 g/m2, Heavier paper and labels (optional pull-tractor required), Power requirements: 220/230V AC (+6%, -14%) 240V AC (+/-10) 50/60 Hz

This is an auto-generated long summary of OKI Microline 520E EN noMB 9pins 433cps A4 433cps 240 x 216DPI dot matrix printer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Print quality
Colour *
No
Maximum resolution
Maximum printing resolution.
240 x 216 DPI
Printing
Maximum print speed *
Maximum device printing speed.
433 cps
Normal print speed
325 cps
Print technology
Standard printer languages
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
Epson FX,IBM ProPrinter
Sound emission
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
57 dB
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
431 x 380 x 133 mm
Media types supported
The types of media which can be used with this product.
45 - 90 g/m2, Heavier paper and labels (optional pull-tractor required)
Power requirements
220/230V AC (+6%, -14%) 240V AC (+/-10) 50/60 Hz
Fonts included
NLQ Courier, NLQ Gothic, High Speed Draft, Utility
I/O ports
An interface on a device to which you can connect another device.
Centronics parallel Optional interface(s): RS232C serial RS422 Current loop
Standard media sizes
63.5 - 254mm (continuous forms), max 165 x 91mm (continuous envelopes
Paper handling
List of the standard and optional input and output paper handling options available with this product.
Push-tractor rear-feed, Paper park feature, Easy tear-off without paper waste, Semi-automatic feeding of single sheets
X