Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI Microline 395 24-pin dot matrix printer 360 x 360 DPI 607 cps

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microline 395 24-pin
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00035713
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33782
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 13 Dec 2018 08:50:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name OKI Microline 395 24-pin dot matrix printer 360 x 360 DPI 607 cps :
The short editorial description of OKI Microline 395 24-pin dot matrix printer 360 x 360 DPI 607 cps

MICROLINE 395/C 24 pin 136 column 607cps, parallel/serial
More>>>
OKI Microline 395 24-pin dot matrix printer 360 x 360 DPI 607 cps:
The official marketing text of OKI Microline 395 24-pin dot matrix printer 360 x 360 DPI 607 cps as supplied by the manufacturer

The Microline 395 is a high-speed 24-pin dot-matrix printer especially recommended for high volume data processing requirements. Capable of printing multiple copies, major applications include printing of listings, shipping documents, labels, heavy media etc.

The Microline 395 has an in-built push tractor with paper-park facility. The Microline 395C is the colour version of this printer. Excellent for reports, high quality and high volume mailshot requirements that require additional impact and spreadsheets which are also that much clearer with the application of colour highlights.

Short summary description OKI Microline 395 24-pin dot matrix printer 360 x 360 DPI 607 cps:
This short summary of the OKI Microline 395 24-pin dot matrix printer 360 x 360 DPI 607 cps data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Microline 395 24-pin, 360 x 360 DPI, A3 (297 x 420 mm), 607 cps, 405 cps, 5 million characters, 58 dB

Long summary description OKI Microline 395 24-pin dot matrix printer 360 x 360 DPI 607 cps:
This is an auto-generated long summary of OKI Microline 395 24-pin dot matrix printer 360 x 360 DPI 607 cps based on the first three specs of the first five spec groups.

OKI Microline 395 24-pin. Maximum resolution: 360 x 360 DPI, Maximum print size: A3 (297 x 420 mm). Maximum print speed: 607 cps, Normal print speed: 405 cps. Ribbon life: 5 million characters. Noise level: 58 dB. Weight: 18 kg

Print quality
Colour *
No
Maximum resolution
Maximum printing resolution.
360 x 360 DPI
Maximum print size
The maximum size that an image can be printed with a good resolution.
A3 (297 x 420 mm)
Printing
Maximum print speed *
Maximum device printing speed.
607 cps
Normal print speed
405 cps
Endurance
Ribbon life
5 million characters
Sound emission
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
58 dB
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
18 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
570 x 417 x 180 mm
Power requirements
220 - 230 V AC; 240 V AC
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:01
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:01
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:01
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:01
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:01
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:01
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:01
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:01
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:47:08
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:47:08
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:47:08
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:47:08
0%
Show all
Country Distributor
Deutschland 4 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Customer service details