Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI Microline 380 EN noMB 24pin 192cps A4 dot matrix printer 360 x 360 DPI 240 cps

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microline 380 EN noMB 24pin 192cps A4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00035319
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17335
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years on-site warranty
Long product name OKI Microline 380 EN noMB 24pin 192cps A4 dot matrix printer 360 x 360 DPI 240 cps :
The short editorial description of OKI Microline 380 EN noMB 24pin 192cps A4 dot matrix printer 360 x 360 DPI 240 cps

MICROLINE 380 80 col, 24 pin dot-matrix 192 cps
More>>>
OKI Microline 380 EN noMB 24pin 192cps A4 dot matrix printer 360 x 360 DPI 240 cps:
The official marketing text of OKI Microline 380 EN noMB 24pin 192cps A4 dot matrix printer 360 x 360 DPI 240 cps as supplied by the manufacturer

Classed as an entry level machine the Microline 380 is far from lacking in features. It is ideal for low volume applications that require a better print quality than that offered by 9 pin machines. Especially suited for front-office and industrial applications (multiple continuous forms, logs, labels etc.).

Short summary description OKI Microline 380 EN noMB 24pin 192cps A4 dot matrix printer 360 x 360 DPI 240 cps:
This short summary of the OKI Microline 380 EN noMB 24pin 192cps A4 dot matrix printer 360 x 360 DPI 240 cps data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Microline 380 EN noMB 24pin 192cps A4, 360 x 360 DPI, 240 cps, 160 cps, Epson LQ, 57 dB, 398 x 345 x 120 mm

Long summary description OKI Microline 380 EN noMB 24pin 192cps A4 dot matrix printer 360 x 360 DPI 240 cps:
This is an auto-generated long summary of OKI Microline 380 EN noMB 24pin 192cps A4 dot matrix printer 360 x 360 DPI 240 cps based on the first three specs of the first five spec groups.

OKI Microline 380 EN noMB 24pin 192cps A4. Maximum resolution: 360 x 360 DPI. Maximum print speed: 240 cps, Normal print speed: 160 cps. Standard printer languages: Epson LQ. Noise level: 57 dB. Dimensions (WxDxH): 398 x 345 x 120 mm, Media types supported: 55-90 g/m2, Labels, thickness: max. 0.25mm incl. support, Power requirements: 220/230V AC (+6%, -14%) 240V AC (+/-10) 50/60 Hz

Print quality
Colour *
No
Maximum resolution
Maximum printing resolution.
360 x 360 DPI
Printing
Maximum print speed *
Maximum device printing speed.
240 cps
Normal print speed
160 cps
Print technology
Standard printer languages
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
Epson LQ
Sound emission
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
57 dB
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
398 x 345 x 120 mm
Media types supported
The types of media which can be used with this product.
55-90 g/m2, Labels, thickness: max. 0.25mm incl. support
Power requirements
220/230V AC (+6%, -14%) 240V AC (+/-10) 50/60 Hz
Fonts included
LQ Courier, LQ Swiss, LQ Orator, Utility
I/O ports
An interface on a device to which you can connect another device.
Centronics parallel
Standard media sizes
Continuous forms: 63.5-254mm, Continuous envelopes: max. 165 x 91mm
Paper handling
List of the standard and optional input and output paper handling options available with this product.
Push-tractor rear-feed, Paper park feature, Semi-automatic feeding of single sheets
Customer service details