Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI 3320 Parallel, 80 koloms, 9 naalds dot matrix printer 240 x 216 DPI 435 cps

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3320 Parallel, 80 koloms, 9 naalds
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00034819
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9851
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years on-site warranty.
Long product name OKI 3320 Parallel, 80 koloms, 9 naalds dot matrix printer 240 x 216 DPI 435 cps :
The short editorial description of OKI 3320 Parallel, 80 koloms, 9 naalds dot matrix printer 240 x 216 DPI 435 cps

MICROLINE 3320 80 col dot-matrix 9 pin 435 cps
More>>>
OKI 3320 Parallel, 80 koloms, 9 naalds dot matrix printer 240 x 216 DPI 435 cps:
The official marketing text of OKI 3320 Parallel, 80 koloms, 9 naalds dot matrix printer 240 x 216 DPI 435 cps as supplied by the manufacturer

The Microline 3320 has been especially designed for situations where fast throughput and flexible paper management are required. Outstanding reliability, ease of use and various in-built barcodes makes this printers the ideal tool for industrial, commercial and service environments.

Short summary description OKI 3320 Parallel, 80 koloms, 9 naalds dot matrix printer 240 x 216 DPI 435 cps:
This short summary of the OKI 3320 Parallel, 80 koloms, 9 naalds dot matrix printer 240 x 216 DPI 435 cps data-sheet is auto-generated and uses the product title and the first six key specs.

OKI 3320 Parallel, 80 koloms, 9 naalds, 240 x 216 DPI, 435 cps, 290 cps, Epson FX,IBM ProPrinter, 57 dB, 398 x 345 x 116 mm

Long summary description OKI 3320 Parallel, 80 koloms, 9 naalds dot matrix printer 240 x 216 DPI 435 cps:
This is an auto-generated long summary of OKI 3320 Parallel, 80 koloms, 9 naalds dot matrix printer 240 x 216 DPI 435 cps based on the first three specs of the first five spec groups.

OKI 3320 Parallel, 80 koloms, 9 naalds. Maximum resolution: 240 x 216 DPI. Maximum print speed: 435 cps, Normal print speed: 290 cps. Standard printer languages: Epson FX,IBM ProPrinter. Noise level: 57 dB. Dimensions (WxDxH): 398 x 345 x 116 mm, Media types supported: 38-90 g/m2 Light card stock: max. 163 g/m2 (via bottomfeed), Power requirements: 220/230V AC (+6%, -14%) 240V AC (+/-10%)

Print quality
Colour *
No
Maximum resolution
Maximum printing resolution.
240 x 216 DPI
Printing
Maximum print speed *
Maximum device printing speed.
435 cps
Normal print speed
290 cps
Print technology
Standard printer languages
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
Epson FX,IBM ProPrinter
Sound emission
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
57 dB
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
398 x 345 x 116 mm
Media types supported
The types of media which can be used with this product.
38-90 g/m2 Light card stock: max. 163 g/m2 (via bottomfeed)
Power requirements
220/230V AC (+6%, -14%) 240V AC (+/-10%)
Fonts included
Courier, Gothic, Sans Serif, Utility
I/O ports
An interface on a device to which you can connect another device.
Centronics parallel & USB
Standard media sizes
63,5 - 254mm (continuous forms), max 165 x 91mm (continuous envelopes)
Paper handling
List of the standard and optional input and output paper handling options available with this product.
Push-tractor rear-feed, Paper park feature, Easy tear-off without paper waste, Semi-automatic feeding of single sheets
Customer service details