location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Offitec 7598 wrist rest Leatherette Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Offitec Check ‘Offitec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7598
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7598
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘Offitec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Offitec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 09:00:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Offitec 7598 wrist rest Leatherette Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Leatherette
  • - 667 x 205 x 25 mm
More>>>
Short summary description Offitec 7598 wrist rest Leatherette Black:
This short summary of the Offitec 7598 wrist rest Leatherette Black data-sheet is auto-generated and uses the product title and the first six key specs.

Offitec 7598, Leatherette, Black, 667 mm, 205 mm, 25 mm, 667 x 205 x 25 mm

Long summary description Offitec 7598 wrist rest Leatherette Black:
This is an auto-generated long summary of Offitec 7598 wrist rest Leatherette Black based on the first three specs of the first five spec groups.

Offitec 7598. Material: Leatherette, Product colour: Black. Width: 667 mm, Depth: 205 mm, Height: 25 mm. Quantity per pack: 1 pc(s)

Country Distributor
Norway 1 distributor(s)