Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OCZ Technology ZX850W 850W ATX Black power supply unit

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OCZ Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZX850W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZX850W-UN
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
power supply units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OCZ Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21211
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 12 Oct 2017 02:04:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name OCZ Technology ZX850W 850W ATX Black power supply unit :
The short editorial description of OCZ Technology ZX850W 850W ATX Black power supply unit

ZX850W, 850W, Fully Modular, ATX12V v2.2, 140mm fan
More>>>
Short summary description OCZ Technology ZX850W 850W ATX Black power supply unit:
This short summary of the OCZ Technology ZX850W 850W ATX Black power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.
OCZ Technology ZX850W, 850 W, +12V, Active, 92%, Over current, Over voltage, Short circuit, 14 cm
Long summary description OCZ Technology ZX850W 850W ATX Black power supply unit :

OCZ Technology ZX850W. Total power: 850 W, Maximum input current (@110V): +12V, Power Factor Correction (PFC) type: Active. Fan diameter: 14 cm, Number of fans: 1 fan(s). Motherboard power connector: 20+4 pin ATX. Purpose: PC, Power supply unit (PSU) form factor: ATX, Mean time between failures (MTBF): 100000 h. Colour of product: Black

This is an auto-generated long summary of OCZ Technology ZX850W 850W ATX Black power supply unit based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-10-02
Testseek has collected 24 expert reviews for OCZ Technology ZX850W and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
84%
Source Review comments Score
Bcchardware.com
Updated:
2013-10-02
We've looked at quite a few different power supplies over the years. We've reviewed Zalman, Thermaltake, Tuniq and Ultra power supplies to name a few. Today we are looking at our first Power Supply the bears the OCZ brand and have their fully modula...
Good Extremely low electrical noise, Rated conservatively when analyzing specifications, Lots of connects and SLI certified, +12v rail is ROCK SOLID, 3.3v and 5v rails are the cleanest we've seen, Totally modular design...
Bad Can't plug in all of the cables at once...
Bottom line OCZ hasn't been in the Power Supply game as long as other people, but they've been at it long enough to get a few things right. The OCZ ZX Series 850W PSU is hands-down the best power supply I've ever tested. The voltage rails are solid. The ripple...
93%
hardwareheaven.com
Updated:
2013-10-02
The ZX Series 850W is the first model in OCZ's new range of Gold Certified PSUs, a fully modular unit it is designed for high efficiency and low noise operation. Let's see if OCZ can achieve these goals.
Bottom line As we would expect for a PSU with Gold Certification the OCZ ZX Series 850W unit is a well-built product. From the flawless paintwork on the outside to the use of branded components on the inside, there is very little to fault about the PSU. The desig...
45%
aphnetworks.com
Updated:
2014-09-01
Until someone can effectively convince me otherwise, I am not an environmentalist. Let me clarify before we begin that the probability of convincing me otherwise is zero, so please do not even try. And no, egging my house will not change my mind. I can...
0%
uk.hardware.info
Updated:
2014-12-17
Power supplies with 750 to 850 watt are very popular among enthusiasts with serious gaming rigs. We tested and compared 30 different models. If you are configuring a gaming pc with a powerful graphics card you will most likely be choosing a power suppl...
Bottom line Perhaps not the most exciting conclusion but we didn't encounter any really bad units in this test. It seems that as long as you buy a power supply from a well respected brand you'll be fine. Still this doesn't mean that there aren't any differences, es...
0%
uk.hardware.info
Updated:
2014-01-22
If you're planning on using two graphics cards in your desktop PC, and perhaps even try your hand at overclocking those along with your processor, it's advisable to get a PSU of between 750 and 950 watts. There are a huge number of these on the market...
0%
Bcchardware.com
Updated:
2014-12-12
We've looked at quite a few different power supplies over the years. We've reviewed Zalman, Thermaltake, Tuniq and Ultra power supplies to name a few. Today we are looking at our first Power Supply the bears the OCZ brand and have their fully modular ZX S...
Good Extremely low electrical noise, Rated conservatively when analyzing specifications, Lots of connects and SLI certified, 12v rail is ROCK SOLID, 3.3v and 5v rails are the cleanest we've seen, Totally modular design...
Bad Can't plug in all of the cables at once...
Bottom line OCZ hasn't been in the Power Supply game as long as other people, but they've been at it long enough to get a few things right. The OCZ ZX Series 850W PSU is hands-down the best power supply I've ever tested. The voltage rails are solid. The ripple and no...
0%
Show all