location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba ZX1250W power supply unit 1250 W 20+4 pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZX1250W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZX1250W-UN
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 10:30:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba ZX1250W power supply unit 1250 W 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1250 W
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS Gold
  • - 14 cm
  • - Black
Long product name Toshiba ZX1250W power supply unit 1250 W 20+4 pin ATX ATX Black :
The long product name of Toshiba ZX1250W power supply unit 1250 W 20+4 pin ATX ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZX1250W, 1250W, Fully Modular, ATX12V v2.2, 140mm fan
More>>>
Short summary description Toshiba ZX1250W power supply unit 1250 W 20+4 pin ATX ATX Black:
This short summary of the Toshiba ZX1250W power supply unit 1250 W 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba ZX1250W, 1250 W, +12V, Active, 92%, Over current, Over voltage, Short circuit, 20+4 pin ATX

Long summary description Toshiba ZX1250W power supply unit 1250 W 20+4 pin ATX ATX Black:
This is an auto-generated long summary of Toshiba ZX1250W power supply unit 1250 W 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.

Toshiba ZX1250W. Total power: 1250 W, Maximum input current (@110V): +12V, Power Factor Correction (PFC) type: Active. Motherboard power connector: 20+4 pin ATX, Cabling type: Fully-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Fan diameter: 14 cm, Number of fans: 1 fan(s). Dimensions (WxDxH): 150 x 175 x 86 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-10-02 01:33:52
Uk has collected 17 expert reviews for Toshiba ZX1250W power supply unit 1250 W 20+4 pin ATX ATX Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
kitguru.net
Updated:
2013-10-02 01:33:51
OCZ have been delivering quality power supplies now for over five years and one of their most historic claims to fame was when they purchased PC Power & Cooling, a company well known in enthusiast circles for their extreme high end designs. OCZ have...
Good Good pricing, exceptional build quality, high quality components used in the design, Ripple results are class leading, Bundle is fantastic...
Bottom line OCZ are back in the high end, and in damn fine form we might add...
90%
tbreak.ae
Updated:
2016-11-19 06:27:53
OCZ Technology has built a reputation for being one of the leading brands in Memory, Solid State Drives and Power Supplies in the computing world of today. Their quality products are backed by excellent customer service and attractive warranties. In 2...
Good Fully modular, Quality components, OCZ 5 year Power swap warranty...
Bad It's heavy (but that's also a good thing)...
90%
tbreak.com
Updated:
2013-10-02 01:33:51
OCZ Technology has built a reputation for being one of the leading brands in Memory, Solid State Drives and Power Supplies in the computing world of today. Their quality products are backed by excellent customer service and attractive warranties. In 2...
Good Fully modular, Quality components, OCZ 5 year Power swap warranty...
Bad It's heavy (but that's also a good thing)...
90%
hardwareunboxed.com
Updated:
2013-10-02 01:33:51
Those wanting to invest in 3-way SLI or CrossfireX will want to check out the bigger 1000w and 1250w units which support up to six PCIe 8-pin connectors. In fact not only did we appreciate the wide range of connectivity...
Bottom line Due to the fact that the new ZX Series is OCZ’s flagship range the units are a little on the pricey side, with the 850w model situated at $180 US while the bigger beefier 1250w model costs $240 US. However as we mentioned at the start of the review, gi...
0%
techpowerup.com
Updated:
2013-10-02 01:33:52
OCZ has been in the PSU business for five years now. Their biggest step into this field was made in 2007 when they bought a highly respectable PSU manufacturer, PC Power & Cooling. Exploiting the knowledge and the experience of the latter company, OCZ...
Good Good price/performance ratio, Handled full power (>1250W) at over 50°C ambient temperature, High efficiency 20100% of maximum rated capacity, Great ripple/noise suppression, Very low voltage drops on the 12V rail in Advanced Transient Response Tests...
Bad No MOV in transient filtering stage, 3.3V outside ATX spec during 2nd Advanced Transient Response Test, Low efficiency at loads below 100 W, 12V slope does not ramp smoothly in TurnOn Transient Tests...
Bottom line OCZ's ZX Series 1250W currently is one of the most affordable 80Plus Gold PSUs with over 1200W capacity. This along with the fact that it performed very well in almost all our tests makes it a really good PSU for users who plan on powering three high-e...
89%
pureoverclock.com
Updated:
2013-10-02 01:33:52
We've seen a recent rise in popularity of multiple GPUs, hexa core CPUs, and more power hungry system components. While manufacturers are working on power efficiency for their products, the general trend has been higher energy consumption. Systems now...
Bottom line The OCZ ZX Series 1250W is a power supply that delivers solid features and performance and does it in a sleek aesthetic as well. From a functional standpoint, the ZX has excellent voltage regulation and efficiency, requiring an insanely hungry system t...
0%
Country Distributor
United Kingdom 1 distributor(s)