location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba ZX1000W power supply unit 1000 W 20+4 pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZX1000W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZX1000W-UN
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 10:30:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba ZX1000W power supply unit 1000 W 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1000 W
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS Gold
  • - 14 cm
  • - Black
Long product name Toshiba ZX1000W power supply unit 1000 W 20+4 pin ATX ATX Black :
The long product name of Toshiba ZX1000W power supply unit 1000 W 20+4 pin ATX ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZX1000W, 1000W, Fully Modular, ATX12V v2.2, 140mm fan
More>>>
Short summary description Toshiba ZX1000W power supply unit 1000 W 20+4 pin ATX ATX Black:
This short summary of the Toshiba ZX1000W power supply unit 1000 W 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba ZX1000W, 1000 W, +12V, Active, 92%, Over current, Over voltage, Short circuit, 20+4 pin ATX

Long summary description Toshiba ZX1000W power supply unit 1000 W 20+4 pin ATX ATX Black:
This is an auto-generated long summary of Toshiba ZX1000W power supply unit 1000 W 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.

Toshiba ZX1000W. Total power: 1000 W, Maximum input current (@110V): +12V, Power Factor Correction (PFC) type: Active. Motherboard power connector: 20+4 pin ATX, Cabling type: Fully-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Fan diameter: 14 cm, Number of fans: 1 fan(s). Dimensions (WxDxH): 150 x 175 x 86 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 03:21:27
Uk has collected 13 expert reviews for Toshiba ZX1000W power supply unit 1000 W 20+4 pin ATX ATX Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
xbitlabs.com
Updated:
2013-04-01 03:21:06
Power supply units for personal computers have recently been evolving in two ways. First of all, they have been progressing in terms of efficiency and wattage. And second, technologically advanced solutions have become more affordable. When the FSP Eps...
Bottom line If you are looking for an efficient power supply with moderate wattage (within 600 W), then there are two choices among the tested models: Seasonic X-560 (SS-560KM) and Cooler Master Silent Pro Gold 600W, we haven’t tested any other PSUs with similar...
0%
hardwareunboxed.com
Updated:
2013-04-01 03:21:08
Those wanting to invest in 3-way SLI or CrossfireX will want to check out the bigger 1000w and 1250w units which support up to six PCIe 8-pin connectors. In fact not only did we appreciate the wide range of connectivity...
Bottom line Due to the fact that the new ZX Series is OCZ’s flagship range the units are a little on the pricey side, with the 850w model situated at $180 US while the bigger beefier 1250w model costs $240 US. However as we mentioned at the start of the review, gi...
0%
insidehw.com
Updated:
2013-04-01 03:21:10
The total consumption of modern PCs has left the “safe” zone long ago, and has instead become a fully integrated decision factor when buying a new PC or upgrading it. OK, it’s true that any PSU will do for office computers, but if you’re assembling a r...
0%
jonnyguru.com
Updated:
2013-04-01 03:21:21
The letters "Z" and "X". Two letters that don't get much use, but when put together bring back such memories.I know I'm dating myself here, but I will always remember the Time Sinclair ZX81and its crappy membrane keyboard and having to load programs o...
Good Fully modular, Plenty of connectors, Very efficient, Very quiet (except for the high load whine), Excellent ripple suppression, Compact size, Excellent price...
Bad Whining noise at higher loads definitely not cool...
Bottom line I have to say this PSU was so close to getting 10's on every level. An upgrade of the DC to DC VRM's would've improved the non-primary rail's regulation. Maybe if OCZ even "down rated" them to 25A, 25A, 150W would've helped. And it seems that Great W...
95%
Country Distributor
United Kingdom 1 distributor(s)