location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba ZS650W power supply unit 650 W 20+4 pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZS650W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZS650W-EU
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 10:32:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba ZS650W power supply unit 650 W 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 650 W 100 - 240 V 50 - 60 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS Bronze
  • - Active 13.5 cm
  • - Black
Long product name Toshiba ZS650W power supply unit 650 W 20+4 pin ATX ATX Black :
The long product name of Toshiba ZS650W power supply unit 650 W 20+4 pin ATX ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZS650W, 560W, Standard ATX, Non-Modular
More>>>
Short summary description Toshiba ZS650W power supply unit 650 W 20+4 pin ATX ATX Black:
This short summary of the Toshiba ZS650W power supply unit 650 W 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba ZS650W, 650 W, 100 - 240 V, 50 - 60 Hz, 10 A, +12V,+3.3V,+5V,+5Vsb,-12V, Active

Long summary description Toshiba ZS650W power supply unit 650 W 20+4 pin ATX ATX Black:
This is an auto-generated long summary of Toshiba ZS650W power supply unit 650 W 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.

Toshiba ZS650W. Total power: 650 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Bronze. Product colour: Black, Cooling type: Active, Fan diameter: 13.5 cm. Width: 150 mm, Depth: 160 mm, Height: 86 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-10-02 01:33:08
Uk has collected 17 expert reviews for Toshiba ZS650W power supply unit 650 W 20+4 pin ATX ATX Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
vr-zone.com
Updated:
2013-10-02 01:33:06
It has been over half a decade since OCZ has begun marketing performance power supplies. The company turned into a major player in the PSU market after they acquired PC Power & Cooling, a company which specialized on the field. OCZ currently markets t...
Bottom line Quality (30% of the total score) Always keeping in mind the selling price and class of the ZS 650W power supply, we can easily claim that its most impressive feature is the very high quality. The unit itself is very well made and the soldering job is e...
90%
guru3d.com
Updated:
2013-10-02 01:33:06
conversion is similar at the moment). The big question with it remain reasonably efficient and most of alls stable ? Today we'll grab a couple of other power supplies and see how efficient the PSU is and how well it behaves under load. We fire off thr...
Bottom line Final Words & Conclusion If you are not in the market for an truly expensive highly efficient model power supply with all whistles and bells like safe guard, flashing LEDs but simple want a honest decent efficiency stable PSU, well then the PSU teste...
0%
techpowerup.com
Updated:
2013-10-02 01:33:06
OCZ is trying to make a dynamic re-entry in the PSU market with the affordable and value oriented ZS Series. In the last review we reviewed the ZS 750W and concluded that its price needs an urgent revision in order to avoid the hard competition it has...
Good Handled full power at 46.4°C although it is rated up to 40°C, Good ripple/noise suppression at 5V, 3.3V and 5VSB and decent at 12V, Within 3% voltage regulation at 12V and 5V, Controlled voltage drops at Advanced Transient Response Tests, Good efficiency levels (for a Bronze unit) with 80W and 100W loads...
Bad Its price puts it against strong components that utilize modern designs (e.g. DCDC converters that yield better efficiency), Pure performance in the third test of Turn on Transient Tests where 12V dropped very low, The main ATX connector is a little short and may cause compatibility problems in large cases, Low max. operating temperature, 50° would be better, The distance among the peripheral and...
Bottom line The conclusion of the ZS 650W is almost the same as the one for the ZS 750W. The ZS series targets the value oriented users so it doesn't utilize modern characteristics like DC-DC converters, modular design etc. On the other hand all the ZS units I rev...
82%
proclockers.com
Updated:
2013-10-02 01:33:07
to the OCZ ZS 650W Power Supply The ZS series of power supplies from OCZ was just released this year. The series comes in three different wattages which would be 550W, 650W and 750W. Today, we will be taking a closer look at the 650 watt model. The ZS...
Bottom line We found the OCZ ZS650 to be more than an adequate power supply. At 650 watts and providing 46 amps on the single 12v rail, it should be enough to power a very high end GPU or a couple of less powerful cards. Power and OCZ’s reliability is one thing bu...
0%
hardwaresecrets.com
Updated:
2013-10-02 01:33:07
The ZS Series is the latest mainstream power supply series from OCZ. Available in 550 W, 650 W, and 750 W versions, these models don’t come with a modular cabling system. Let’s see if the 650 W version is a good buy.Even though the box carries an 80 Pl...
Bottom line The OCZ ZS Series 650 W proved to be an outstanding mainstream power supply. It can really deliver its labeled wattage at high temperatures, and we could pull up to 780 W. Voltages are closer to their nominal values than required (3% voltage regulation...
0%