Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OCZ Technology Colossus 2 960GB 960GB 3.5" Serial ATA II

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OCZ Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Colossus 2 960GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZSSD3-2CLS960G
Category
Aso known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
internal solid state drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OCZ Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12376
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 03 Dec 2017 18:45:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name OCZ Technology Colossus 2 960GB 960GB 3.5" Serial ATA II :
The short editorial description of OCZ Technology Colossus 2 960GB 960GB 3.5" Serial ATA II

Colossus 2 Series SATA II 3.5" SSD 960GB
More>>>
Short summary description OCZ Technology Colossus 2 960GB 960GB 3.5" Serial ATA II:
This short summary of the OCZ Technology Colossus 2 960GB 960GB 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.
OCZ Technology Colossus 2 960GB, 960 GB, 3.5", Serial ATA II, 250 MB/s
Long summary description OCZ Technology Colossus 2 960GB 960GB 3.5" Serial ATA II :

OCZ Technology Colossus 2 960GB. Solid-state drive capacity: 960 GB. SSD form factor: 3.5". Solid-state drive interface: Serial ATA II, Read speed: 250 MB/s, Write speed: 250 MB/s

This is an auto-generated long summary of OCZ Technology Colossus 2 960GB 960GB 3.5" Serial ATA II based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01
0%
Brand Image Product code Product Stock Price from
OCZ Technology

OCZ Technology Colossus 2 460GB 460GB 3.5" Serial ATA II
(show image)
OCZSSD3-2CLS460G Colossus 2 460GB  —