location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Oakcastle CD200 Bluetooth Boombox with CD Player and FM Radio

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Oakcastle Check ‘Oakcastle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Oakcastle CD200 Bluetooth Boombox with CD Player and FM Radio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1000000820
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060508078777
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Oakcastle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Oakcastle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Oct 2022 09:41:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Oakcastle CD200 Bluetooth Boombox with CD Player and FM Radio
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Retro style Bluetooth CD player with modern features: Great kids CD player or for adults and elderly alike, the CD200 comes in 4 colours - Black, Blue, Pink and Red. With a versatile set of features, this modern makeover of the well-loved retro boombox would make the ideal children's gift for both boys and girls. For a home audio CD player, the CD200 works well for playing bedtime stories or CDs for your toddler and would equally make a great personal music player or mini party boom box
  • - Portable, Compact and Versatile Radio CD player with long lasting battery life: Small but versatile, with a handy carry handle and optionally powered by 4 D batteries providing between 15-35 hours of battery life (volume settings dependent), this small CD player is ideal for both home and outdoor use, and comes with a wide range of playback options from audio CDs to Bluetooth, AUX, USB, and FM radio
  • - Wide range of Features in Stereo Sound: The CD200 CD radio player comes equipped with 2 full range speakers so you can enjoy your music or audio in stereo sound. Providing both wireless and wired options, with Bluetooth, USB playback, AUX input for connecting older music players that aren't equipped with Bluetooth, and of course CD mode, there's something for everyone in this compact mini CD player boom box. Shuffle, play and repeat for hours on end
  • - Bluetooth 5.0 * FM radio * CD mode * AUX input * USB stick reader * Headphone port * Battery life 15-35 hours * 2 x 3W RMS full range speakers * Compatible Disc Types: CD, CD-R, CD-RW, CD-MP3 * Compatible USB File Types: MP3, WAV, APE * Compatible USB drives: up to 32GB * Dimensions 13.5 x 26.5 x 21.5 cm * Weight 1.1kg * Wattage: 10W * Battery Or Mains Powered * Batteries: 4 x 1.5V size 'D' (LR20) *
  • - 3 Year Warranty: Oakcastle offer full technical support for every item, as well as including a comprehensive 36 month warranty (registration required)
Warranty: 3 Year Warranty: Oakcastle offer full technical support for every item, as well as including a comprehensive 36 month warranty (registration required).
Long product name Oakcastle CD200 Bluetooth Boombox with CD Player and FM Radio :
The long product name of Oakcastle CD200 Bluetooth Boombox with CD Player and FM Radio. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Oakcastle CD200 Boombox |FM Radio |CD Player | Bluetooth
More>>>
Short summary description Oakcastle CD200 Bluetooth Boombox with CD Player and FM Radio:
This short summary of the Oakcastle CD200 Bluetooth Boombox with CD Player and FM Radio data-sheet is auto-generated and uses the product title and the first six key specs.

Oakcastle CD200 Bluetooth Boombox with CD Player and FM Radio, Portable, Analog, FM, 10 W, LCD, Red

Long summary description Oakcastle CD200 Bluetooth Boombox with CD Player and FM Radio:
This is an auto-generated long summary of Oakcastle CD200 Bluetooth Boombox with CD Player and FM Radio based on the first three specs of the first five spec groups.

Oakcastle CD200 Bluetooth Boombox with CD Player and FM Radio. Radio type: Portable, Tuner type: Analog, Supported radio bands: FM. RMS rated power: 10 W. Display type: LCD, Backlight colour: Red. Product colour: Pink, Country of origin: China. Power source: DC