location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

O2 XDA POCKET PC handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 200 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
O2 Check ‘O2’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XDA O2 POCKET PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K11004SI
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘O2’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by O2: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points O2 XDA POCKET PC handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 200 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 240 x 320 pixels
  • - 0.032 GB
  • - 0.2 GHz
  • - Lithium-Ion (Li-Ion)
Warranty: 1 year
Long product name O2 XDA POCKET PC handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 200 g :
The long product name of O2 XDA POCKET PC handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 200 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XDA O2 POCKET PC ORGANIZER + PHONE (GPRS) IN (POCKPC)
More>>>
Short summary description O2 XDA POCKET PC handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 200 g:
This short summary of the O2 XDA POCKET PC handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 200 g data-sheet is auto-generated and uses the product title and the first six key specs.

O2 XDA POCKET PC, 8.89 cm (3.5"), 240 x 320 pixels, TFT, 0.032 GB, 0.2 GHz, SA-1110

Long summary description O2 XDA POCKET PC handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 200 g:
This is an auto-generated long summary of O2 XDA POCKET PC handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 200 g based on the first three specs of the first five spec groups.

O2 XDA POCKET PC. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.032 GB. Processor frequency: 0.2 GHz