location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

O2 LG KP502, Loop Pack 7.62 cm (3") 89 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
O2 Check ‘O2’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LG KP502, Loop Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15037066884
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808992006527
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘O2’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by O2: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points O2 LG KP502, Loop Pack 7.62 cm (3") 89 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Black
  • - 7.62 cm (3") 240 x 400 pixels Touchscreen
  • - Rear camera resolution (numeric): 3 MP Auto focus
  • - MicroSD (TransFlash) 8 GB
  • - Bluetooth 2.1+EDR USB port
  • - FM radio Multimedia Messaging Service (MMS)
Long product name O2 LG KP502, Loop Pack 7.62 cm (3") 89 g Black :
The long product name of O2 LG KP502, Loop Pack 7.62 cm (3") 89 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3" TFT (240 x 400 px), 48 MB, microSD up to 8GB, 3 MP, GPRS/EDGE, Bluetooth 2.1, USB, MMS, E-mail, 3.5/350 h, 89 g, Black, Loop Pack
More>>>
Short summary description O2 LG KP502, Loop Pack 7.62 cm (3") 89 g Black:
This short summary of the O2 LG KP502, Loop Pack 7.62 cm (3") 89 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

O2 LG KP502, Loop Pack, Bar, Single SIM, 7.62 cm (3"), 3 MP, Bluetooth, Black

Long summary description O2 LG KP502, Loop Pack 7.62 cm (3") 89 g Black:
This is an auto-generated long summary of O2 LG KP502, Loop Pack 7.62 cm (3") 89 g Black based on the first three specs of the first five spec groups.

O2 LG KP502, Loop Pack. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3 MP. WAP: 2.0. Bluetooth. FM radio. Standby time (2G): 350 h. Weight: 89 g. Product colour: Black