location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NZXT AC-IUSBH-M1 interface hub USB 2.0 480 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NZXT Check ‘NZXT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC-IUSBH-M1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC-IUSBH-M1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060301693245
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘NZXT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NZXT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:51
The date of the most recent change of this product data-sheet in Icecat.
NZXT AC-IUSBH-M1 user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NZXT AC-IUSBH-M1 interface hub USB 2.0 480 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Expands 5 USB 2.0 ports: 3 internal and 2 external connectors
  • - Sleek and multifunctional design works with any build
  • - Magnetic body quickly affix to steel chassis
  • - Molex connection provides additional power via PC’s power supply
  • - Plug and play—no drivers needed
Long product name NZXT AC-IUSBH-M1 interface hub USB 2.0 480 Mbit/s Black :
The long product name of NZXT AC-IUSBH-M1 interface hub USB 2.0 480 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Internal USB Hub, 5 USB 2.0 ports (3 internal & 2 external)
More>>>
Short summary description NZXT AC-IUSBH-M1 interface hub USB 2.0 480 Mbit/s Black:
This short summary of the NZXT AC-IUSBH-M1 interface hub USB 2.0 480 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

NZXT AC-IUSBH-M1, USB 2.0, USB 2.0, USB 2.0, 480 Mbit/s, Black, Plastic

Long summary description NZXT AC-IUSBH-M1 interface hub USB 2.0 480 Mbit/s Black:
This is an auto-generated long summary of NZXT AC-IUSBH-M1 interface hub USB 2.0 480 Mbit/s Black based on the first three specs of the first five spec groups.

NZXT AC-IUSBH-M1. Host interface: USB 2.0, Hub interfaces: USB 2.0, PC connection: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Black, Housing material: Plastic. Power source type: DC, Input voltage: 5 V. Width: 24.5 mm, Depth: 105 mm, Height: 36 mm. Quantity per pack: 1 pc(s)

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:43:53
Uk has collected 2 expert reviews for NZXT AC-IUSBH-M1 interface hub USB 2.0 480 Mbit/s Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)