location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nutz Pro Headphones Wireless Head-band Bluetooth Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nutz Check ‘Nutz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRO-WL-LBU
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nutz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nutz Pro Headphones Wireless Head-band Bluetooth Blue :
The long product name of Nutz Pro Headphones Wireless Head-band Bluetooth Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro Wireless Headphones Light Blue
More>>>
Short summary description Nutz Pro Headphones Wireless Head-band Bluetooth Blue:
This short summary of the Nutz Pro Headphones Wireless Head-band Bluetooth Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Nutz Pro, Wireless, 5 - 33000 Hz, 250 g, Headphones, Blue

Long summary description Nutz Pro Headphones Wireless Head-band Bluetooth Blue:
This is an auto-generated long summary of Nutz Pro Headphones Wireless Head-band Bluetooth Blue based on the first three specs of the first five spec groups.

Nutz Pro. Product type: Headphones. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 5 - 33000 Hz. Weight: 250 g. Product colour: Blue

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:01:20
Uk has collected 1 expert review for Nutz Pro Headphones Wireless Head-band Bluetooth Blue and the rating is 72 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetspeak.com
Updated:
2016-11-15 02:01:20
Whether to keep your ears warm while still looking fashionable or allowing you to pretend you are unable to hear unwanted questions such as “whose turn is it to wash up?”, headphones were primarily designed with the idea of allowing you to listen to yo...
72%