Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nutz Pro Wireless White Head-band headphone

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nutz
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Wireless
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NPRO-WL-CW
Category
Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
headphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nutz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3506
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 23 Nov 2017 15:42:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nutz Pro Wireless White Head-band headphone :
The short editorial description of Nutz Pro Wireless White Head-band headphone

Pro Wireless, White
More>>>
Short summary description Nutz Pro Wireless White Head-band headphone:
This short summary of the Nutz Pro Wireless White Head-band headphone data-sheet is auto-generated and uses the product title and the first six key specs.

Nutz Pro Wireless, Head-band, Wireless, 5 - 33000 Hz, 16 Ω, 250 g, White

Long summary description Nutz Pro Wireless White Head-band headphone:
This is an auto-generated long summary of Nutz Pro Wireless White Head-band headphone based on the first three specs of the first five spec groups.

Nutz Pro Wireless. Wearing style: Head-band, Headphone frequency: 5 - 33000 Hz, Impedance: 16 Ω, Driver unit: 4 cm. Connector contacts plating: Gold. Weight: 250 g. Colour of product: White

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
Testseek has collected 1 expert review for Nutz Pro Wireless and the rating is 72 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetspeak.com
Updated:
2016-11-15
Whether to keep your ears warm while still looking fashionable or allowing you to pretend you are unable to hear unwanted questions such as “whose turn is it to wash up?”, headphones were primarily designed with the idea of allowing you to listen to yo...
72%