Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nutz Pro Wired Black Head-band headphone

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nutz
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Wired
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NPRO-W-MB
Category
Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
headphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nutz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3205
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 23 Feb 2018 15:29:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nutz Pro Wired Black Head-band headphone :
The short editorial description of Nutz Pro Wired Black Head-band headphone

Pro Wired, Black
More>>>
Short summary description Nutz Pro Wired Black Head-band headphone:
This short summary of the Nutz Pro Wired Black Head-band headphone data-sheet is auto-generated and uses the product title and the first six key specs.

Nutz Pro Wired, Head-band, Wired, 5 - 33000 Hz, 16 Ω, 1.5 m, Black

Long summary description Nutz Pro Wired Black Head-band headphone:
This is an auto-generated long summary of Nutz Pro Wired Black Head-band headphone based on the first three specs of the first five spec groups.

Nutz Pro Wired. Wearing style: Head-band. Headphone frequency: 5 - 33000 Hz, Impedance: 16 Ω, Driver unit: 4 cm. 3.5 mm connector, 2.5 mm connector, 6.35 mm connector, Cable length: 1.5 m, Connector contacts plating: Gold. Weight: 250 g. Colour of product: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
Testseek has collected 3 expert reviews for Nutz Pro Wired and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pocket-lint.com
Updated:
2016-11-15
It's the era of Beats headphones, of statement audio wear. That's why big and sometimes brash over-ear cans are a popular move at the moment. Enter Nutz, a relatively new brand - it's only been around for 18-months - that has seemingly taken its inspirati...
Good Comfortable, loud, plenty of bass, generally decent audio, fair priced, passive wired or charged wireless use...
Bad Not keen on plasticky build, considerable size, touch of midlevel distortion, didn't find onear controls of much use...
Bottom line To look at, the Nutz Pro Headphones aren't our favourite over-ear cans by a long margin. But once sitting over the head they're comfortable and deliver immersive audio that's spot on for electronic music at an affordable price point. We've enjoyed h...
80%
avforums.com
Updated:
2016-11-15
We can be (and on occasions, I am) slightly derogatory about the impact that the Beats by Dre line has had on the headphone market. As a sales and marketing phenomenon, the brand has almost no comparison in terms of marketing a well known celebrity brand...
Good Solid build, Capable of impressive results with some music, Comfortable...
Bad Can sound recessed and confused, Limited feature set, Styling a matter of taste...
60%
expertreviews.co.uk
Updated:
2016-11-15
The Nutz Pro headphones sit somewhere between fashion headphones and high quality hi-fi or home studio headphones in price and marketing. In practice, they definitely lean more towards fashion.The headphones have a broad frequency response but are bass he...
Bottom line They might be fashionable, but these headphones are overpriced and don’t suit many forms of music...
40%
Show all