location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nutz Pro Wired Headphones Head-band White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nutz Check ‘Nutz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Wired
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NPRO-W-CW
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nutz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nutz Pro Wired Headphones Head-band White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Head-band Headphones
  • - Wired 3.5 mm connector
  • - 5 - 33000 Hz 16 Ω
Long product name Nutz Pro Wired Headphones Head-band White :
The long product name of Nutz Pro Wired Headphones Head-band White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro Wired, White
More>>>
Short summary description Nutz Pro Wired Headphones Head-band White:
This short summary of the Nutz Pro Wired Headphones Head-band White data-sheet is auto-generated and uses the product title and the first six key specs.

Nutz Pro Wired, Wired, 5 - 33000 Hz, 250 g, Headphones, White

Long summary description Nutz Pro Wired Headphones Head-band White:
This is an auto-generated long summary of Nutz Pro Wired Headphones Head-band White based on the first three specs of the first five spec groups.

Nutz Pro Wired. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 5 - 33000 Hz. Cable length: 1.5 m. Weight: 250 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:01:18
Uk has collected 3 expert reviews for Nutz Pro Wired Headphones Head-band White and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pocket-lint.com
Updated:
2016-11-15 02:01:18
It's the era of Beats headphones, of statement audio wear. That's why big and sometimes brash over-ear cans are a popular move at the moment. Enter Nutz, a relatively new brand - it's only been around for 18-months - that has seemingly taken its inspirati...
Good Comfortable, loud, plenty of bass, generally decent audio, fair priced, passive wired or charged wireless use...
Bad Not keen on plasticky build, considerable size, touch of midlevel distortion, didn't find onear controls of much use...
Bottom line To look at, the Nutz Pro Headphones aren't our favourite over-ear cans by a long margin. But once sitting over the head they're comfortable and deliver immersive audio that's spot on for electronic music at an affordable price point. We've enjoyed h...
80%
expertreviews.co.uk
Updated:
2016-11-15 02:01:18
The Nutz Pro headphones sit somewhere between fashion headphones and high quality hi-fi or home studio headphones in price and marketing. In practice, they definitely lean more towards fashion.The headphones have a broad frequency response but are bass he...
Bottom line They might be fashionable, but these headphones are overpriced and don’t suit many forms of music...
40%
avforums.com
Updated:
2016-11-15 02:01:18
We can be (and on occasions, I am) slightly derogatory about the impact that the Beats by Dre line has had on the headphone market. As a sales and marketing phenomenon, the brand has almost no comparison in terms of marketing a well known celebrity brand...
Good Solid build, Capable of impressive results with some music, Comfortable...
Bad Can sound recessed and confused, Limited feature set, Styling a matter of taste...
60%