location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nutz Ballz Black 4 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nutz Check ‘Nutz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ballz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NBALLZ-MB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nutz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2018 17:32:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nutz Ballz Black 4 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Spheric 4 W Black
  • - Wired & Wireless Bluetooth 3.5 mm connector AUX in
  • - Built-in microphone
  • - 8 h
Warranty: 2 year
Long product name Nutz Ballz Black 4 W :
The long product name of Nutz Ballz Black 4 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2W x 2, Bluetooth, AUX in, 8 hours playtime
More>>>
Short summary description Nutz Ballz Black 4 W:
This short summary of the Nutz Ballz Black 4 W data-sheet is auto-generated and uses the product title and the first six key specs.

Nutz Ballz, 4 W, Wired & Wireless, A2DP, 10 m, Black, Spheric

Long summary description Nutz Ballz Black 4 W:
This is an auto-generated long summary of Nutz Ballz Black 4 W based on the first three specs of the first five spec groups.

Nutz Ballz. RMS rated power: 4 W. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, Bluetooth range: 10 m. Product colour: Black, Product design: Spheric, Volume control: Digital. Recommended usage: Universal. Power source type: Battery, Battery life (max): 8 h