location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nutz Gamer Headphones Wired & Wireless Head-band Bluetooth Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nutz Check ‘Nutz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gamer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GMR-WL-LBU
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nutz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nutz Gamer Headphones Wired & Wireless Head-band Bluetooth Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue Head-band Headphones
  • - Wired & Wireless 3.5 mm connector Bluetooth
  • - Circumaural 20 - 20000 Hz 16 Ω
Long product name Nutz Gamer Headphones Wired & Wireless Head-band Bluetooth Blue :
The long product name of Nutz Gamer Headphones Wired & Wireless Head-band Bluetooth Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gamer Wireless Headphones Light Blue
More>>>
Short summary description Nutz Gamer Headphones Wired & Wireless Head-band Bluetooth Blue:
This short summary of the Nutz Gamer Headphones Wired & Wireless Head-band Bluetooth Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Nutz Gamer, Wired & Wireless, 20 - 20000 Hz, 162 g, Headphones, Blue

Long summary description Nutz Gamer Headphones Wired & Wireless Head-band Bluetooth Blue:
This is an auto-generated long summary of Nutz Gamer Headphones Wired & Wireless Head-band Bluetooth Blue based on the first three specs of the first five spec groups.

Nutz Gamer. Product type: Headphones. Connectivity technology: Wired & Wireless, Bluetooth. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 162 g. Product colour: Blue