location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Numark Red Wave Carbon Headphones Wired Head-band Stage/Studio Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Numark Check ‘Numark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Red Wave Carbon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
REDWAVE CARBON
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0676762610414 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Numark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2020 19:27:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Numark Red Wave Carbon Headphones Wired Head-band Stage/Studio Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Red Stage/Studio Head-band Headphones
  • - Wired 3.5 mm connector
  • - Supraaural 15 - 20000 Hz 98 dB
Long product name Numark Red Wave Carbon Headphones Wired Head-band Stage/Studio Black, Red :
The long product name of Numark Red Wave Carbon Headphones Wired Head-band Stage/Studio Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15 - 20 KHz, 98 +/- 3dB, 3500 mW, 24 ohm, 280 g
More>>>
Short summary description Numark Red Wave Carbon Headphones Wired Head-band Stage/Studio Black, Red:
This short summary of the Numark Red Wave Carbon Headphones Wired Head-band Stage/Studio Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Numark Red Wave Carbon, Wired, 15 - 20000 Hz, Stage/Studio, 280 g, Headphones, Black, Red

Long summary description Numark Red Wave Carbon Headphones Wired Head-band Stage/Studio Black, Red:
This is an auto-generated long summary of Numark Red Wave Carbon Headphones Wired Head-band Stage/Studio Black, Red based on the first three specs of the first five spec groups.

Numark Red Wave Carbon. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Stage/Studio. Headphone frequency: 15 - 20000 Hz. Cable length: 1 m. Weight: 280 g. Product colour: Black, Red