Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Optical Character Recognition (OCR)
- - Software type: Upgrade
- - Language version: English
Long product name Nuance Update OmniPage Professional 17, EN Optical Character Recognition (OCR)
:
Update OmniPage Professional 17, EN, Box
The long product name of Nuance Update OmniPage Professional 17, EN Optical Character Recognition (OCR). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Update OmniPage Professional 17, EN, Box
More>>>
Short summary description Nuance Update OmniPage Professional 17, EN Optical Character Recognition (OCR):
This short summary of the Nuance Update OmniPage Professional 17, EN Optical Character Recognition (OCR) data-sheet is auto-generated and uses the product title and the first six key specs.
Nuance Update OmniPage Professional 17, EN, Optical Character Recognition (OCR), Upgrade, English, 400MHz/1GHz, 256 MB, 300 MB
Long summary description Nuance Update OmniPage Professional 17, EN Optical Character Recognition (OCR):
This is an auto-generated long summary of Nuance Update OmniPage Professional 17, EN Optical Character Recognition (OCR) based on the first three specs of the first five spec groups.
Nuance Update OmniPage Professional 17, EN. Type: Optical Character Recognition (OCR), Software type: Upgrade, Language version: English. Minimum processor: 400MHz/1GHz, Minimum RAM: 256 MB, Minimum storage drive space: 300 MB. Platform: PC