Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nuance Dragon NaturallySpeaking 13 Professional, EN

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nuance
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dragon NaturallySpeaking
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13 Professional, EN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A209X-W01-13.0
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nuance: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15117
This statistic is based on the 76030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74293 free Open Icecat users .
Info modified on: 06 Feb 2018 17:08:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nuance Dragon NaturallySpeaking 13 Professional, EN :
The short editorial description of Nuance Dragon NaturallySpeaking 13 Professional, EN

Dragon NaturallySpeaking 13 Professional, ENG
More>>>
Nuance Dragon NaturallySpeaking 13 Professional, EN:
The official marketing text of Nuance Dragon NaturallySpeaking 13 Professional, EN as supplied by the manufacturer

Talk business to get work done faster

Busy professionals can now create documents, capture ideas with dictation and get more done on their computers — quickly and accurately using their voice. Turn time savings into cost savings for your company with Dragon 13 Professional.

Turn the office into productivity central

Dragon 13 Professional enterprise-ready speech recognition lets you dictate and edit documents, spreadsheets and presentations, send email, search the Web and automate business processes with unparalleled speed, ease and comfort – all by voice.

Speed through document creation

Dictate reports, create presentations, spreadsheets and more to spend less time completing documents and deliver greater productivity across the enterprise. Dictate 3x faster than typing, with up to 99% recognition accuracy.

Create and export custom words

Take industry specific terms and acronyms you’ve added, and share them easily with another user in your office or company so they don’t have to reinvent the wheel.

Dictate on the go, transcribe back at your PC

Dragon 13 Professional supports a Nuance-approved digital voice recorder for advanced recording functionality or the free Dragon Recorder app on your compatible iOS device. Dragon will automatically transcribe the audio files to text back at your PC.

Enterprise-ready for large license deployments

Dragon 13 Professional provides security features, configuration options and administrative tools that make it easy to manage voice profiles, custom vocabularies and commands, feature access and multiple installations over a network. Administrators can obtain a recognition log file for each end-user, enabling them to gather rich, objective usage information. They can use this information to provide targeted advice for improving recognition accuracy and to measure return on the solution investment.

Short summary description Nuance Dragon NaturallySpeaking 13 Professional, EN:
This short summary of the Nuance Dragon NaturallySpeaking 13 Professional, EN data-sheet is auto-generated and uses the product title and the first six key specs.

Nuance Dragon NaturallySpeaking 13 Professional, EN, 4000 MB, 2048 MB, 2.2GHz Intel Dual core/AMD, Windows 7 32/64-bit, Windows 8 & 8.1 32/64-bit, Windows Server 2008 R2 64-bit, Windows Server 2012..., Internet Explorer 9/Chrome/Firefox DVD-ROM, English

Long summary description Nuance Dragon NaturallySpeaking 13 Professional, EN:
This is an auto-generated long summary of Nuance Dragon NaturallySpeaking 13 Professional, EN based on the first three specs of the first five spec groups.

Nuance 13 Professional, EN, Dragon NaturallySpeaking. Minimum hard disk space: 4000 MB, Minimum RAM: 2048 MB, Minimum processor: 2.2GHz Intel Dual core/AMD. Language version: English

System requirements
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
4000 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
2048 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
2.2GHz Intel Dual core/AMD
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7 32/64-bit, Windows 8 & 8.1 32/64-bit, Windows Server 2008 R2 64-bit, Windows Server 2012 Standard 64-bit.
System requirements
Minimum system requirements
Internet Explorer 9/Chrome/Firefox DVD-ROM
Technical details
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Software type
The category of software.
Box
Language
Language version
The version of the language used in software etc. for example English (ENG).
English
Source Testseek summary Average rating
Reviews
Updated:
2015-04-25
Testseek has collected 1 expert review for Nuance Dragon NaturallySpeaking 13 Professional, EN and the rating is 99 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
99%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
X