Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nuance Dragon NaturallySpeaking 11 Pro, GOV, ITA

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nuance
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dragon NaturallySpeaking
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 Pro, GOV, ITA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A209T-T00-11.0
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nuance: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5689
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 16 Dec 2017 14:06:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Nuance Dragon NaturallySpeaking 11 Pro, GOV, ITA :
The short editorial description of Nuance Dragon NaturallySpeaking 11 Pro, GOV, ITA

Dragon NaturallySpeaking 11 Professional, Government, Italian
More>>>

Nuance Dragon NaturallySpeaking 11 Pro, GOV, ITA:
The official marketing text of Nuance Dragon NaturallySpeaking 11 Pro, GOV, ITA as supplied by the manufacturer
Dragon NaturallySpeaking 11 Professional
enterprise speech recognition software lets users interact with a PC by voice —three times faster than typing — to drive productivity and cost savings. Create documents, send email, search the Web, and more. Customize vocabulary and commands. Automate business processes. Even use a digital voice recorder and Dragon will transcribe the audio files.

Dragon NaturallySpeaking 11 Professional
is enterprise-ready speech recognition software that lets users interact with PCs by voice — three times faster than typing — to drive productivity and cost savings. Use Windows applications to create documents, send email, search the Web, and more — just by talking. Customize the vocabulary and commands to reflect your terminology and workflow. Create macros to automate business processes. Even use Dragon with a digital voice recorder, anywhere, anytime, and automatically transcribe the text when you connect to your PC. Dragon Professional provides security features, configuration options and administrative tools for managing large user networks.

Key Benefits
- FAST, ACCURATE DICTATION
Dragon NaturallySpeaking professional is the ideal solution for busy corporate professionals who want to work faster and smarter. Dictate naturally to create documents, spreadsheets, presentations, email and more — three times faster than typing — with up to 99% recognition accuracy.

- WORKS WITH MOST WINDOWS-BASED APPLICATIONS
Use your voice to dictate, edit, and control applications like Microsoft Word, Corel Word Perfect, Microsoft Excel, Microsoft Outlook, and more. Dragon also works with many industry-specific software programs.

- CONTROL YOUR COMPUTER BY VOICE
Use simple voice commands to create files, send email, schedule meetings, open and close applications, save and convert documents, and search the Web or your desktop faster than ever before.

- CUSTOM VOCABULARIES
Add unique names, acronyms and terminology tuned to your business or industry so that Dragon will recognize the words and phrases you use. Custom word lists can be imported and shared across the enterprise.

- TIME-SAVING MACROS
Easily create special voice commands that let you fill out forms, insert frequently used text and graphics, or automate business processes.

- MORE PRODUCTIVITY ON THE GO
Use a Nuance-approved digital voice recorder from anywhere, at anytime and automatically transcribe text when you connect to your PC. Wireless microphone support delivers added convenience.

- IDEAL FOR ENTERPRISE DEPLOYMENTS
Centrally manage voice profiles, custom vocabulary, feature access, and multiple installations over a network. Robust security features and administrative tools make Dragon enterprise ready.

- SECTION 508 CERTIFIED
Meet government-mandated accessibility requirements for workers with disabilities. Prevent repetitive stress injuries and keep more employees on the job.
Short summary description Nuance Dragon NaturallySpeaking 11 Pro, GOV, ITA:
This short summary of the Nuance Dragon NaturallySpeaking 11 Pro, GOV, ITA data-sheet is auto-generated and uses the product title and the first six key specs.
Nuance Dragon NaturallySpeaking 11 Pro, GOV, ITA, 3200 MB, 1024 MB, 1GHz, Windows 7/Vista/XP/Server 2003, 2008, 1.8GHz, 2048 MB
Long summary description Nuance Dragon NaturallySpeaking 11 Pro, GOV, ITA :

Nuance 11 Pro, GOV, ITA, Dragon NaturallySpeaking. Minimum hard disk space: 3200 MB, Minimum RAM: 1024 MB, Minimum processor: 1GHz. Language version: Italian. License type: Government (GOV)

This is an auto-generated long summary of Nuance Dragon NaturallySpeaking 11 Pro, GOV, ITA based on the first three specs of the first five spec groups.
System requirements
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
3200 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
1024 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
1GHz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7/Vista/XP/Server 2003, 2008
Recommended processor
1.8GHz
Recommended RAM
2048 MB
Technical details
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
License
License type
There are various types of software licence, including free software (open source) where the user does not have to pay, and click-wrap, which is presented to the user on-screen during installation of (paid-for) software.
Government (GOV)
Language
Language version
The version of the language used in software etc. for example English (ENG).
Italian
X