Warranty:
3 years
Long product name Novell Suse Linux Enterprise Server 10 / x86, AMD64 and Intel EM64T with 3 Years Upgrade Protection
:
SUSE Linux Enterprise Server 10
The long product name of Novell Suse Linux Enterprise Server 10 / x86, AMD64 and Intel EM64T with 3 Years Upgrade Protection. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SUSE Linux Enterprise Server 10
More>>>
Short summary description Novell Suse Linux Enterprise Server 10 / x86, AMD64 and Intel EM64T with 3 Years Upgrade Protection:
This short summary of the Novell Suse Linux Enterprise Server 10 / x86, AMD64 and Intel EM64T with 3 Years Upgrade Protection data-sheet is auto-generated and uses the product title and the first six key specs.
Novell Suse Linux Enterprise Server 10 / x86, AMD64 and Intel EM64T with 3 Years Upgrade Protection, Box, Multilingual, 0.75 GB, 0.5 GB, AMD64 IBM Power IBM zSeries (64-bit) Intel EM64T Itanium Processor Family x86
Long summary description Novell Suse Linux Enterprise Server 10 / x86, AMD64 and Intel EM64T with 3 Years Upgrade Protection:
This is an auto-generated long summary of Novell Suse Linux Enterprise Server 10 / x86, AMD64 and Intel EM64T with 3 Years Upgrade Protection based on the first three specs of the first five spec groups.
Novell Suse Linux Enterprise Server 10 / x86, AMD64 and Intel EM64T with 3 Years Upgrade Protection. Software type: Box, Language version: Multilingual. Minimum storage drive space: 0.75 GB, Minimum RAM: 0.5 GB. Minimum system requirements: AMD64 IBM Power IBM zSeries (64-bit) Intel EM64T Itanium Processor Family x86