Nova Berlitz Italian Premier, Education, Box, 256 MB, Pentium 166 MHz, Macintosh G3, -Windows 98, 2000, ME, XP -OS X 10.2.8 -Palm OS 5, CD
Nova Berlitz Italian Premier. Type: Education, Software type: Box. Minimum RAM: 256 MB, Minimum processor: Pentium 166 MHz, Macintosh G3, Compatible operating systems: -Windows 98, 2000, ME, XP -OS X 10.2.8 -Palm OS 5. Media types supported: CD