Norton Ghost - v.14.0 - 1 User - CD - Win - Swiss, Backup / Recovery, Box, 1 license(s), 300 MHz, 256 MB, 400 MB
Norton Ghost - v.14.0 - 1 User - CD - Win - Swiss. Type: Backup / Recovery, Software type: Box, License quantity: 1 license(s). Minimum processor: 300 MHz, Minimum RAM: 256 MB, Minimum storage drive space: 400 MB. Media types supported: CD. Platform: PC, Supported storage: CDR/RW, DVD+/-R/RW, USB, FireWire (IEEE 1394), Iomega Zip, Jaz