location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Norton ™ Save & Restore (NL) Backup / Recovery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Norton Check ‘Norton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Norton™ Save & Restore (NL)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10752399 show
Show alternative article codes used in the online market place
Category:
Computer programs which make it easy to manage your computer, and help you work faster and more efficiently.
PC Utilities Software Check ‘Norton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Norton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Norton ™ Save & Restore (NL) Backup / Recovery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backup / Recovery
  • - Software type: Box
  • - Language version: Dutch
Long product name Norton ™ Save & Restore (NL) Backup / Recovery :
The long product name of Norton ™ Save & Restore (NL) Backup / Recovery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Norton™ Save & Restore (NL) DVD
More>>>
Norton ™ Save & Restore (NL) Backup / Recovery:
The official description of Norton ™ Save & Restore (NL) Backup / Recovery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect what you care about. Automatically back up and recover everything on your computer with new Norton™ Save & Restore. You get all the protection of award-winning Norton Ghost™ software, plus new, faster ways to save cherished family mementos and other essential files.

Key Features

- Offers all the power of Norton Ghost™ technology, plus faster ways to back up files.
- Backs up everything on your computer—digital photos, family videos, key financial records, essential computer system files, and other data—in one easy step.
- Recovers your system and data even when you can't restart your operating system.
- Makes incremental backups to maximize space and save time.
- Makes backups on the fly, without restarting your system.
- Backs up to almost any media, including CDR/RW and DVD+-R/RW drives, USB and FireWire® (IEEE 1394) external storage devices, and Iomega® Zip® and Jaz® drives.
- One-step setup wizard automatically creates an initial backup schedule based on your computer's storage devices and system settings.
- Automatically monitors and optimizes backup disk space.
- Triggers backups on key events, such as new program installations or user logins.
- Encrypts backups to help keep them secure.

New Features (compared to Norton Ghost 10.0)

- File and folder back up lets you choose specific files and folders to save, rather than an entire drive.
- Protects all files of a certain type (such as photos or documents) by finding and backing up the exact file types you indicate.
- Norton Protection Center console integration allows you to manage your Norton security applications from a single easy-to-use interface.
- Outbreak Alert trigger automatically initiates a back up when Norton Internet Security 2006 is notified about a virus or worm outbreak. (Norton Internet Security 2006 sold separately.)

Short summary description Norton ™ Save & Restore (NL) Backup / Recovery:
This short summary of the Norton ™ Save & Restore (NL) Backup / Recovery data-sheet is auto-generated and uses the product title and the first six key specs.

Norton ™ Save & Restore (NL), Backup / Recovery, Box, Dutch, Pentium 300MHz, 256 MB, 160 MB

Long summary description Norton ™ Save & Restore (NL) Backup / Recovery:
This is an auto-generated long summary of Norton ™ Save & Restore (NL) Backup / Recovery based on the first three specs of the first five spec groups.

Norton ™ Save & Restore (NL). Type: Backup / Recovery, Software type: Box, Language version: Dutch. Minimum processor: Pentium 300MHz, Minimum RAM: 256 MB, Minimum storage drive space: 160 MB. Media types supported: DVD. Platform: PC

License
Software type
Box
Language version
Dutch
Type *
Backup / Recovery
System requirements
Minimum processor
Pentium 300MHz
Minimum RAM
256 MB
Minimum storage drive space
160 MB
System requirements
Compatible operating systems
Windows XP Home/XP Pro/XP Media Center Edition
Features
Media types supported
DVD
Other features
Platform
PC
Mac compatibility
No
Brand Image Product code Product Stock Price from
Norton Upgrade to ™ Save & Restore, FR 1 license(s) Backup / Recovery Norton Upgrade to ™ Save & Restore, FR 1 license(s) Backup / Recovery
(show image)
10528337-FR Upgrade to Norton™ Save & Restore, FR 0.00
(excl. VAT)
0 (incl. VAT)
Norton ™ Save & Restore 11, FR 1 license(s) Backup / Recovery Norton ™ Save & Restore 11, FR 1 license(s) Backup / Recovery
(show image)
10528336-FR Norton™ Save & Restore 11, FR 0.00
(excl. VAT)
0 (incl. VAT)
Norton ™ Save & Restore 1 license(s) Backup / Recovery Norton ™ Save & Restore 1 license(s) Backup / Recovery
(show image)
10528329-GE Norton™ Save & Restore 0.00
(excl. VAT)
0 (incl. VAT)
Norton Upgrade to ™ Save & Restore 1 license(s) Backup / Recovery Norton Upgrade to ™ Save & Restore 1 license(s) Backup / Recovery
(show image)
10528330-GE Upgrade to Norton™ Save & Restore 0.00
(excl. VAT)
0 (incl. VAT)
Norton ™ Save & Restore 1 license(s) Backup / Recovery Norton ™ Save & Restore 1 license(s) Backup / Recovery
(show image)
10528315-IN Norton™ Save & Restore 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec 10528316-IN PC utility software 1 license(s) Backup / Recovery
(show image)
10528316-IN 10528316-IN 0.00
(excl. VAT)
0 (incl. VAT)