location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

North System NORTH 104 cable clamp Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
North System Check ‘North System’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NORTH 104
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NORTH104-BKL
Category:
Objects used to hold cables or wires in place.
Cable Clamps Check ‘North System’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by North System: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description North System NORTH 104 cable clamp Black:
This short summary of the North System NORTH 104 cable clamp Black data-sheet is auto-generated and uses the product title and the first six key specs.

North System NORTH 104, Black, Carbon, Steel, 584 mm, 52 mm, 53 mm, 1.17 kg

Long summary description North System NORTH 104 cable clamp Black:
This is an auto-generated long summary of North System NORTH 104 cable clamp Black based on the first three specs of the first five spec groups.

North System NORTH 104. Product colour: Black, Material: Carbon, Steel. Width: 584 mm, Depth: 52 mm, Height: 53 mm