Long product name Nortel 1002 wired router Black
:
Secure Router 1002 2-ports active T1 VPN Bundle, (2) 10/100 Eth. Ports, 16MB FLASH, 256MB SDRAM, AC power supply, OSPF, RIP, VLAN , BGP, Firewall, VPN, Multilink, Multicast, QoS
The long product name of Nortel 1002 wired router Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Secure Router 1002 2-ports active T1 VPN Bundle, (2) 10/100 Eth. Ports, 16MB FLASH, 256MB SDRAM, AC power supply, OSPF, RIP, VLAN , BGP, Firewall, VPN, Multilink, Multicast, QoS
More>>>
Short summary description Nortel 1002 wired router Black:
This short summary of the Nortel 1002 wired router Black data-sheet is auto-generated and uses the product title and the first six key specs.
Nortel 1002, Ethernet WAN, Black
Long summary description Nortel 1002 wired router Black:
This is an auto-generated long summary of Nortel 1002 wired router Black based on the first three specs of the first five spec groups.
Nortel 1002. Ethernet LAN data rates: 10,100 Mbit/s. Routing protocols: OSPF, Management protocols: elnet SSHv2, FTP/TFTP, SNMPv1, SNMPv2c, RADIUS, TACACS+, TCL, VoIP protocols: SIP ALG, cRTP. Firewall security: Stateful packet inspection (SPI) firewall, Distributed Denial of Service (DDoS) protection, VPN support: IPSec VPN, DES, 3DES, AES, SHA1, MD5. Flash memory: 16 MB, Internal memory: 256 MB, Safety: UL/cUL 1950, IEC60950. Product colour: Black